Samtec Inc. SMD Electronic Connector SEAM8-20-S02.0-S-08-2-K

Description
CONN HD ARRAY PLUG 160P SMD GOLD Product overview: SEAM8-20-S02.0-S-08- 2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-20-S02.0-S -08-2-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY PLUG 160P SMD GOLD Product overview: SEAM8-20-S02.0-S-08- 2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-20-S02.0-S -08-2-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAM8-20-S02.0-S-08-2-K
SMD Electronic Connector 308-SEAM8-20-S02.0-S-08-2-K
CONN HD ARRAY PLUG 160P SMD GOLD Product overview: SEAM8-20-S02.0-S-08- 2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-20-S02.0-S -08-2-K can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 160P SMD GOLD Product overview: SEAM8-20-S02.0-S-08-2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-20-S02.0-S-08-2-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293465-SEAM8-20-S02.0-S-08-2-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293465-SEAM8-20-S02.0-S-08-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293465-SEAM8-20-S02.0-S-08-2-K
Win Source Part Number: 1293465-SEAM8-20-S02 .0-S-08-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 160 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 7mm Height Above Board: 0.179" (4.55mm) Standard Package: 125 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM12815TR,SEAM8-20- S02.0-S-08-2-K,SAM12 815CT Base Product Number: SEAM8-20 Product Status: Obsolete

Win Source Part Number: 1293465-SEAM8-20-S02.0-S-08-2-K
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 160
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 7mm
Height Above Board: 0.179" (4.55mm)
Standard Package: 125
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM12815TR,SEAM8-20-S02.0-S-08-2-K,SAM12815CT
Base Product Number: SEAM8-20
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM8-20-S02.0-S-08-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM8-20-S02.0-S-08-2-K
CONN HD ARRAY PLUG 160P SMD GOLD

CONN HD ARRAY PLUG 160P SMD GOLD

Supplier's Site
Mezzanine Conn, Hd Plug, 160Pos, 8Row; Mezzanine Connector Type Samtec - 08AC2569 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hd Plug, 160Pos, 8Row; Mezzanine Connector Type Samtec
08AC2569
Mezzanine Conn, Hd Plug, 160Pos, 8Row; Mezzanine Connector Type Samtec 08AC2569
MEZZANINE CONN, HD PLUG, 160POS, 8ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:8Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, HD PLUG, 160POS, 8ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:8Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAM8-20-S02.0-S-08-2-K 1293465-SEAM8-20-S02.0-S-08-2-K SEAM8-20-S02.0-S-08-2-K 08AC2569
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Hd Plug, 160Pos, 8Row; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 120 Housings, Black - 1321G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
6 suppliers