Samtec Inc. Rectangular Connectors - SEAF-50-05.0-S-06-2-A-K-TR SEAF-50-05.0-S-06-2-A-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 810895-SEAF-50-05.0- S-06-2-A-K-TR Packaging: Reel Number of Positions: 300 Pitch: 0.050" (1.27mm) Mounting Style: SMD Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 375 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 810895-SEAF-50-05.0- S-06-2-A-K-TR Packaging: Reel Number of Positions: 300 Pitch: 0.050" (1.27mm) Mounting Style: SMD Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 375 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SEAF-50-05.0-S-06-2-A-K-TR - 810895-SEAF-50-05.0-S-06-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SEAF-50-05.0-S-06-2-A-K-TR
810895-SEAF-50-05.0-S-06-2-A-K-TR
Rectangular Connectors - SEAF-50-05.0-S-06-2-A-K-TR 810895-SEAF-50-05.0-S-06-2-A-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 810895-SEAF-50-05.0- S-06-2-A-K-TR Packaging: Reel Number of Positions: 300 Pitch: 0.050" (1.27mm) Mounting Style: SMD Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm Height Above Board: 0.199" (5.05mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 375 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 810895-SEAF-50-05.0-S-06-2-A-K-TR
Packaging: Reel
Number of Positions: 300
Pitch: 0.050" (1.27mm)
Mounting Style: SMD
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 11.5mm, 12mm, 14mm, 16mm, 18mm
Height Above Board: 0.199" (5.05mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 375
MSL Level: 1 (Unlimited)

Buy Now
Pin & Socket Connectors - SEAF-50-05.0-S-06-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-50-05.0-S-06-2-A-K-TR
Pin & Socket Connectors SEAF-50-05.0-S-06-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SEAF-50-05.0-S-06-2-A-K-TR
Board to Board & Mezzanine Connectors SEAF-50-05.0-S-06-2-A-K-TR
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-SEAF-50-05.0-S-06-2-A-K-TR
SMD Electronic Connector 308-SEAF-50-05.0-S-06-2-A-K-TR
CONN HD ARRAY RCPT 300P SMD GOLD Product overview: SEAF-50-05.0-S-06-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-05.0-S-0 6-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 300P SMD GOLD Product overview: SEAF-50-05.0-S-06-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-05.0-S-06-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-50-05.0-S-06-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-50-05.0-S-06-2-A-K-TR
CONN HD ARRAY RCPT 300P SMD GOLD

CONN HD ARRAY RCPT 300P SMD GOLD

Supplier's Site
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
97AH5281
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec 97AH5281
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 810895-SEAF-50-05.0-S-06-2-A-K-TR SEAF-50-05.0-S-06-2-A-K-TR SEAF-50-05.0-S-06-2-A-K-TR 308-SEAF-50-05.0-S-06-2-A-K-TR SEAF-50-05.0-S-06-2-A-K-TR 97AH5281
Product Name Rectangular Connectors - SEAF-50-05.0-S-06-2-A-K-TR Pin & Socket Connectors Board to Board & Mezzanine Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1731158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details