Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-30-1-S-10-2-RA

Description
Win Source Part Number: 1293642-SEAF8-30-1-S -10-2-RA Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 300 Pitch: 0.031" (0.80mm) Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF8-30
Request a Quote
Description
Win Source Part Number: 1293642-SEAF8-30-1-S -10-2-RA Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 300 Pitch: 0.031" (0.80mm) Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF8-30
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1293642-SEAF8-30-1-S-10-2-RA is a high-density rectangular connector designed for mezzanine board-to-board applications. It features a pitch of 0.031 inches (0.80 mm) and consists of 300 positions arranged in 10 rows. The connector is a female type with a gold contact finish, providing a thickness of 30.0 µin (0.76 µm). This connector supports surface mount installation with a right-angle orientation and is packaged in tape and reel format, with a standard package quantity of 75 units. It is compliant with various industry standards, including VITA 47 and VITA 57.1, and is suitable for high-speed protocols such as Ethernet and PCI Express. The operating temperature range is from -55 °C to +125 °C, with a current rating of 2.7 A for 10 powered pins and a voltage rating of 240 VAC/339 VDC. The product is also lead-free solderable and has a moisture sensitivity level (MSL) of 1, indicating it can be stored indefinitely without special precautions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1293642-SEAF8-30-1-S-10-2-RA is a high-density rectangular connector designed for mezzanine board-to-board applications. It features a pitch of 0.031 inches (0.80 mm) and consists of 300 positions arranged in 10 rows. The connector is a female type with a gold contact finish, providing a thickness of 30.0 µin (0.76 µm). This connector supports surface mount installation with a right-angle orientation and is packaged in tape and reel format, with a standard package quantity of 75 units. It is compliant with various industry standards, including VITA 47 and VITA 57.1, and is suitable for high-speed protocols such as Ethernet and PCI Express. The operating temperature range is from -55 °C to +125 °C, with a current rating of 2.7 A for 10 powered pins and a voltage rating of 240 VAC/339 VDC. The product is also lead-free solderable and has a moisture sensitivity level (MSL) of 1, indicating it can be stored indefinitely without special precautions.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293642-SEAF8-30-1-S-10-2-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293642-SEAF8-30-1-S-10-2-RA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293642-SEAF8-30-1-S-10-2-RA
Win Source Part Number: 1293642-SEAF8-30-1-S -10-2-RA Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 300 Pitch: 0.031" (0.80mm) Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF8-30

Win Source Part Number: 1293642-SEAF8-30-1-S-10-2-RA
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 300
Pitch: 0.031" (0.80mm)
Connector Type: High Density Array, Female
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Standard Package: 75
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF8-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF8-30-1-S-10-2-RA
SMD Electronic Connector 308-SEAF8-30-1-S-10-2-RA
CONN HD ARRAY RCPT 300P R/A SMD Product overview: SEAF8-30-1-S-10-2-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-30-1-S-10- 2-RA can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 300P R/A SMD Product overview: SEAF8-30-1-S-10-2-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-30-1-S-10-2-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF8-30-1-S-10-2-RA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-30-1-S-10-2-RA
CONN HD ARRAY RCPT 300P R/A SMD

CONN HD ARRAY RCPT 300P R/A SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293642-SEAF8-30-1-S-10-2-RA 308-SEAF8-30-1-S-10-2-RA SEAF8-30-1-S-10-2-RA SEAF8-30-1-S-10-2-RA
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details