Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-50-06.5-S-10-2-A

Description
Win Source Part Number: 1293534-SEAF-50-06.5 -S-10-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 500 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm Height Above Board: 0.258" (6.55mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8015 Base Product Number: SEAF-50 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1293534-SEAF-50-06.5 -S-10-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 500 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm Height Above Board: 0.258" (6.55mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8015 Base Product Number: SEAF-50 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293534-SEAF-50-06.5-S-10-2-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293534-SEAF-50-06.5-S-10-2-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293534-SEAF-50-06.5-S-10-2-A
Win Source Part Number: 1293534-SEAF-50-06.5 -S-10-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 500 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm Height Above Board: 0.258" (6.55mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8015 Base Product Number: SEAF-50 Product Status: Obsolete

Win Source Part Number: 1293534-SEAF-50-06.5-S-10-2-A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 500
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Female
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm
Height Above Board: 0.258" (6.55mm)
Standard Package: 1
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8015
Base Product Number: SEAF-50
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-50-06.5-S-10-2-A
SMD Electronic Connector 308-SEAF-50-06.5-S-10-2-A
CONN HD ARRAY RCPT 500P SMD GOLD Product overview: SEAF-50-06.5-S-10-2- A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-06.5-S-1 0-2-A can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 500P SMD GOLD Product overview: SEAF-50-06.5-S-10-2-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-06.5-S-10-2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector, Receptacle, 500 Position, 1.27Mm; Mezzanine Connector Type Samtec - 11P6466 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 500 Position, 1.27Mm; Mezzanine Connector Type Samtec
11P6466
Stacking Connector, Receptacle, 500 Position, 1.27Mm; Mezzanine Connector Type Samtec 11P6466
STACKING CONNECTOR, RECEPTACLE, 500 POSITION, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:500Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 500 POSITION, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:500Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293534-SEAF-50-06.5-S-10-2-A 308-SEAF-50-06.5-S-10-2-A 11P6466
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Stacking Connector, Receptacle, 500 Position, 1.27Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products