Win Source Part Number: 1293503-SEAM8-30-S05
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAM
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Mated Stacking Heights: 10mm
Height Above Board: 0.297" (7.54mm)
Standard Package: 275
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-SEAM8-30-S05.0-S
Base Product Number: SEAM8-30
Product Status: Obsolete
CONN HD ARRAY PLUG 120P SMD GOLD Product overview: SEAM8-30-S05.0-S-04-
MEZZANINE CONN, HD PLUG, 120POS, 4ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:120Contacts
MEZZANINE CONN, HD PLUG, 120POS, 4ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:4Rows; No. of Contacts:120Contacts
CONN HD ARRAY PLUG 120P SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1293503-SEAM8-30-S05.0-S-04-2-K | 308-SEAM8-30-S05.0-S-04-2-K | 97AH5350 | SEAM8-30-S05.0-S-04-2-K |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Mezzanine Conn, Hd Plug, 120Pos, 4Row; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |