Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-40-05.0-S-08-2-K

Description
Win Source Part Number: 1293616-SEAF8-40-05. 0-S-08-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 320 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Mated Stacking Heights: 7mm, 10mm Height Above Board: 0.180" (4.57mm) Standard Package: 125 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF8-40
Request a Quote Datasheet
Description
Win Source Part Number: 1293616-SEAF8-40-05. 0-S-08-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 320 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Mated Stacking Heights: 7mm, 10mm Height Above Board: 0.180" (4.57mm) Standard Package: 125 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF8-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293616-SEAF8-40-05.0-S-08-2-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293616-SEAF8-40-05.0-S-08-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293616-SEAF8-40-05.0-S-08-2-K
Win Source Part Number: 1293616-SEAF8-40-05. 0-S-08-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 320 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Mated Stacking Heights: 7mm, 10mm Height Above Board: 0.180" (4.57mm) Standard Package: 125 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF8-40

Win Source Part Number: 1293616-SEAF8-40-05.0-S-08-2-K
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 320
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 7mm, 10mm
Height Above Board: 0.180" (4.57mm)
Standard Package: 125
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF8-40

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF8-40-05.0-S-08-2-K
SMD Electronic Connector 308-SEAF8-40-05.0-S-08-2-K
CONN HD ARRAY RCPT 320P SMD GOLD Product overview: SEAF8-40-05.0-S-08-2 -K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-40-05.0-S- 08-2-K can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 320P SMD GOLD Product overview: SEAF8-40-05.0-S-08-2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-40-05.0-S-08-2-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.80 Mm Searay High-Speed High-Density Open-Pin-Field Array Socket Samtec - 97AH5293 - Newark, An Avnet Company
Chicago, IL, United States
0.80 Mm Searay High-Speed High-Density Open-Pin-Field Array Socket Samtec
97AH5293
0.80 Mm Searay High-Speed High-Density Open-Pin-Field Array Socket Samtec 97AH5293
0.80 mm SEARAY High-Speed High-Density Open-Pin-Field Array Socket

0.80 mm SEARAY High-Speed High-Density Open-Pin-Field Array Socket

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF8-40-05.0-S-08-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-40-05.0-S-08-2-K
CONN HD ARRAY RCPT 320P SMD GOLD

CONN HD ARRAY RCPT 320P SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293616-SEAF8-40-05.0-S-08-2-K 308-SEAF8-40-05.0-S-08-2-K 97AH5293 SEAF8-40-05.0-S-08-2-K
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector 0.80 Mm Searay High-Speed High-Density Open-Pin-Field Array Socket Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products