Samtec Inc. SMD Electronic Connector SEAM8-40-S05.0-S-06-2-K

Description
CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM8-40-S05.0-S-06- 2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-40-S05.0-S -06-2-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM8-40-S05.0-S-06- 2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-40-S05.0-S -06-2-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAM8-40-S05.0-S-06-2-K
SMD Electronic Connector 308-SEAM8-40-S05.0-S-06-2-K
CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM8-40-S05.0-S-06- 2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-40-S05.0-S -06-2-K can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM8-40-S05.0-S-06-2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-40-S05.0-S-06-2-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293529-SEAM8-40-S05.0-S-06-2-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293529-SEAM8-40-S05.0-S-06-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293529-SEAM8-40-S05.0-S-06-2-K
Win Source Part Number: 1293529-SEAM8-40-S05 .0-S-06-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 240 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Strip Mated Stacking Heights: 10mm Height Above Board: 0.297" (7.54mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAM8-40-S05.0-S-06- 2-K,SAM11674 Base Product Number: SEAM8-40 Product Status: Obsolete

Win Source Part Number: 1293529-SEAM8-40-S05.0-S-06-2-K
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 240
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Strip
Mated Stacking Heights: 10mm
Height Above Board: 0.297" (7.54mm)
Standard Package: 1
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAM8-40-S05.0-S-06-2-K,SAM11674
Base Product Number: SEAM8-40
Product Status: Obsolete

Buy Now Datasheet
Mezzanine Conn, Hd Plug, 240Pos, 6Row; Mezzanine Connector Type Samtec - 52Y5578 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hd Plug, 240Pos, 6Row; Mezzanine Connector Type Samtec
52Y5578
Mezzanine Conn, Hd Plug, 240Pos, 6Row; Mezzanine Connector Type Samtec 52Y5578
MEZZANINE CONN, HD PLUG, 240POS, 6ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:6Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

MEZZANINE CONN, HD PLUG, 240POS, 6ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:0.8mm; No. of Rows:6Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM8-40-S05.0-S-06-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM8-40-S05.0-S-06-2-K
CONN HD ARRAY PLUG 240P SMD GOLD

CONN HD ARRAY PLUG 240P SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAM8-40-S05.0-S-06-2-K 1293529-SEAM8-40-S05.0-S-06-2-K 52Y5578 SEAM8-40-S05.0-S-06-2-K
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Hd Plug, 240Pos, 6Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - SALE-9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details