Samtec Inc. SMD Electronic Connector SEAM-30-02.0-S-08-2-A

Description
CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM-30-02.0-S-08-2- A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-S-0 8-2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM-30-02.0-S-08-2- A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-S-0 8-2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAM-30-02.0-S-08-2-A
SMD Electronic Connector 308-SEAM-30-02.0-S-08-2-A
CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM-30-02.0-S-08-2- A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-S-0 8-2-A can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM-30-02.0-S-08-2-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-S-08-2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293448-SEAM-30-02.0-S-08-2-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293448-SEAM-30-02.0-S-08-2-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293448-SEAM-30-02.0-S-08-2-A
Win Source Part Number: 1293448-SEAM-30-02.0 -S-08-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 240 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm Height Above Board: 0.181" (4.60mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8020 Base Product Number: SEAM-30 Product Status: Obsolete

Win Source Part Number: 1293448-SEAM-30-02.0-S-08-2-A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 240
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Male
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm
Height Above Board: 0.181" (4.60mm)
Standard Package: 1
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8020
Base Product Number: SEAM-30
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM-30-02.0-S-08-2-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-30-02.0-S-08-2-A
CONN HD ARRAY PLUG 240P SMD GOLD

CONN HD ARRAY PLUG 240P SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAM-30-02.0-S-08-2-A 1293448-SEAM-30-02.0-S-08-2-A SEAM-30-02.0-S-08-2-A
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Power Edge Card - 10046971-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Termination Solder
Voltage Rating 1000 volts
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details