Win Source Part Number: 1293570-SEAF-50-01-L
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAF
Number of Positions: 500
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Female
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR)
Height Above Board: 0.611" (15.53mm)
Standard Package: 50
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-50
RoHS Status: RoHS non-compliant
CONN HD ARRAY RCPT 500P R/A SMD Product overview: SEAF-50-01-L-10-1-RA
.050 SEARAY High-Speed High-Density Open
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1293570-SEAF-50-01-L-10-1-RA-TR | 308-SEAF-50-01-L-10-1-RA-TR | SEAF-50-01-L-10-1-RA-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Pin & Socket Connectors |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty |