Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-40-01-S-10-1-RA-K-TR

Description
Win Source Part Number: 1293813-SEAF-40-01-S -10-1-RA-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 400 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Height Above Board: 0.611" (15.53mm) Standard Package: 50 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAF-40-01-S-10-1-RA -K-TR,612-SEAF-40-01 -S-10-1-RA-K-TRCT,61 2-SEAF-40-01-S-10-1- RA-K-TR Base Product Number: SEAF-40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1293813-SEAF-40-01-S -10-1-RA-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 400 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Height Above Board: 0.611" (15.53mm) Standard Package: 50 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAF-40-01-S-10-1-RA -K-TR,612-SEAF-40-01 -S-10-1-RA-K-TRCT,61 2-SEAF-40-01-S-10-1- RA-K-TR Base Product Number: SEAF-40 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293813-SEAF-40-01-S-10-1-RA-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293813-SEAF-40-01-S-10-1-RA-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293813-SEAF-40-01-S-10-1-RA-K-TR
Win Source Part Number: 1293813-SEAF-40-01-S -10-1-RA-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 400 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Height Above Board: 0.611" (15.53mm) Standard Package: 50 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAF-40-01-S-10-1-RA -K-TR,612-SEAF-40-01 -S-10-1-RA-K-TRCT,61 2-SEAF-40-01-S-10-1- RA-K-TR Base Product Number: SEAF-40 RoHS Status: RoHS non-compliant

Win Source Part Number: 1293813-SEAF-40-01-S-10-1-RA-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 400
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Height Above Board: 0.611" (15.53mm)
Standard Package: 50
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAF-40-01-S-10-1-RA-K-TR,612-SEAF-40-01-S-10-1-RA-K-TRCT,612-SEAF-40-01-S-10-1-RA-K-TR
Base Product Number: SEAF-40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-40-01-S-10-1-RA-K-TR
SMD Electronic Connector 308-SEAF-40-01-S-10-1-RA-K-TR
CONN HD ARRAY RCPT 400P R/A SMD Product overview: SEAF-40-01-S-10-1-RA -K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-S-10- 1-RA-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 400P R/A SMD Product overview: SEAF-40-01-S-10-1-RA-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-S-10-1-RA-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1293813-SEAF-40-01-S-10-1-RA-K-TR 308-SEAF-40-01-S-10-1-RA-K-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details