Samtec Inc. SMD Electronic Connector SEAM-30-02.0-S-10-2-A-K-TR

Description
CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-02.0-S-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-S-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-02.0-S-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-S-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAM-30-02.0-S-10-2-A-K-TR
SMD Electronic Connector 308-SEAM-30-02.0-S-10-2-A-K-TR
CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-02.0-S-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-S-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-02.0-S-10-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-02.0-S-10-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293476-SEAM-30-02.0-S-10-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293476-SEAM-30-02.0-S-10-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293476-SEAM-30-02.0-S-10-2-A-K-TR
Win Source Part Number: 1293476-SEAM-30-02.0 -S-10-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 300 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm Height Above Board: 0.181" (4.60mm) Standard Package: 225 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8021CT,SAM8021DKR ,SAM8021TR,SEAM-30-0 2.0-S-10-2-A-K-FR,SA M8021DKRINACTIVE,SEA M30020S102AKTR,SAM80 21DKR Base Product Number: SEAM-30

Win Source Part Number: 1293476-SEAM-30-02.0-S-10-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 300
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm
Height Above Board: 0.181" (4.60mm)
Standard Package: 225
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8021CT,SAM8021DKR,SAM8021TR,SEAM-30-02.0-S-10-2-A-K-FR,SAM8021DKRINACTIVE,SEAM30020S102AKTR,SAM8021DKR
Base Product Number: SEAM-30

Buy Now Datasheet
Pin & Socket Connectors - SEAM-30-02.0-S-10-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAM-30-02.0-S-10-2-A-K-TR
Pin & Socket Connectors SEAM-30-02.0-S-10-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Conn, Stacking, Header, 300Pos, 10Row; Mezzanine Connector Type Samtec - 97P4016 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 300Pos, 10Row; Mezzanine Connector Type Samtec
97P4016
Conn, Stacking, Header, 300Pos, 10Row; Mezzanine Connector Type Samtec 97P4016
CONN, STACKING, HEADER, 300POS, 10ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

CONN, STACKING, HEADER, 300POS, 10ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 300Pos, 10Row; Mezzanine Connector Type Samtec - 97AC6772 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 300Pos, 10Row; Mezzanine Connector Type Samtec
97AC6772
Conn, Stacking, Header, 300Pos, 10Row; Mezzanine Connector Type Samtec 97AC6772
CONN, STACKING, HEADER, 300POS, 10ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

CONN, STACKING, HEADER, 300POS, 10ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Array Male, 300Pos, 10Row, 1.27Mm Samtec - 51AK9366 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Male, 300Pos, 10Row, 1.27Mm Samtec
51AK9366
Conn, Array Male, 300Pos, 10Row, 1.27Mm Samtec 51AK9366
CONN, ARRAY MALE, 300POS, 10ROW, 1.27MM

CONN, ARRAY MALE, 300POS, 10ROW, 1.27MM

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM-30-02.0-S-10-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-30-02.0-S-10-2-A-K-TR
CONN HD ARRAY PLUG 300P SMD GOLD

CONN HD ARRAY PLUG 300P SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAM-30-02.0-S-10-2-A-K-TR 1293476-SEAM-30-02.0-S-10-2-A-K-TR SEAM-30-02.0-S-10-2-A-K-TR 97P4016 51AK9366 SEAM-30-02.0-S-10-2-A-K-TR
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors Conn, Stacking, Header, 300Pos, 10Row; Mezzanine Connector Type Samtec Conn, Array Male, 300Pos, 10Row, 1.27Mm Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details