Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-30-03.5-S-06-2-A-K-TR

Description
Win Source Part Number: 1293478-SEAM-30-03.5 -S-06-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 11mm Height Above Board: 0.240" (6.10mm) Standard Package: 200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAM-30-03.5-S-06-2- A-K-TR,SAM14424DKR,S AM14424DKRINACTIVE,S AM14424TR,SAM14424CT ,SAM14424DKR Base Product Number: SEAM-30
Request a Quote Datasheet
Description
Win Source Part Number: 1293478-SEAM-30-03.5 -S-06-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 11mm Height Above Board: 0.240" (6.10mm) Standard Package: 200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAM-30-03.5-S-06-2- A-K-TR,SAM14424DKR,S AM14424DKRINACTIVE,S AM14424TR,SAM14424CT ,SAM14424DKR Base Product Number: SEAM-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293478-SEAM-30-03.5-S-06-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293478-SEAM-30-03.5-S-06-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293478-SEAM-30-03.5-S-06-2-A-K-TR
Win Source Part Number: 1293478-SEAM-30-03.5 -S-06-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 11mm Height Above Board: 0.240" (6.10mm) Standard Package: 200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAM-30-03.5-S-06-2- A-K-TR,SAM14424DKR,S AM14424DKRINACTIVE,S AM14424TR,SAM14424CT ,SAM14424DKR Base Product Number: SEAM-30

Win Source Part Number: 1293478-SEAM-30-03.5-S-06-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 180
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 11mm
Height Above Board: 0.240" (6.10mm)
Standard Package: 200
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAM-30-03.5-S-06-2-A-K-TR,SAM14424DKR,SAM14424DKRINACTIVE,SAM14424TR,SAM14424CT,SAM14424DKR
Base Product Number: SEAM-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAM-30-03.5-S-06-2-A-K-TR
SMD Electronic Connector 308-SEAM-30-03.5-S-06-2-A-K-TR
CONN HD ARRAY PLUG 180P SMD GOLD Product overview: SEAM-30-03.5-S-06-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-03.5-S-0 6-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 180P SMD GOLD Product overview: SEAM-30-03.5-S-06-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-03.5-S-06-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SEAM-30-03.5-S-06-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAM-30-03.5-S-06-2-A-K-TR
Pin & Socket Connectors SEAM-30-03.5-S-06-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM-30-03.5-S-06-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-30-03.5-S-06-2-A-K-TR
CONN HD ARRAY PLUG 180P SMD GOLD

CONN HD ARRAY PLUG 180P SMD GOLD

Supplier's Site
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Terminal Rohs Compliant Samtec
97AH5317
.050" Searay High-Speed High-Density Open-Pin-Field Array Terminal Rohs Compliant Samtec 97AH5317
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Terminal RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Terminal RoHS Compliant: Yes

Supplier's Site
Conn, Array Male, 180Pos, 6Row, 1.27Mm Rohs Compliant Samtec - 68AJ2086 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Male, 180Pos, 6Row, 1.27Mm Rohs Compliant Samtec
68AJ2086
Conn, Array Male, 180Pos, 6Row, 1.27Mm Rohs Compliant Samtec 68AJ2086
CONN, ARRAY MALE, 180POS, 6ROW, 1.27MM ROHS COMPLIANT: YES

CONN, ARRAY MALE, 180POS, 6ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293478-SEAM-30-03.5-S-06-2-A-K-TR 308-SEAM-30-03.5-S-06-2-A-K-TR SEAM-30-03.5-S-06-2-A-K-TR SEAM-30-03.5-S-06-2-A-K-TR 97AH5317
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .050" Searay High-Speed High-Density Open-Pin-Field Array Terminal Rohs Compliant Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Strip Connector Standards - Type Surface Mount - A24001-006 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-054-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details