The Win Source Electronics part number 1293444-SEAM-50-03.5
Win Source Part Number: 1293444-SEAM-50-03.5
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAM
Number of Positions: 400
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Male
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 11mm, 11.5mm
Height Above Board: 0.240" (6.10mm)
Standard Package: 1
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8030
Base Product Number: SEAM-50
Product Status: Obsolete
CONN HD ARRAY PLUG 400P SMD GOLD Product overview: SEAM-50-03.5-S-08-2-
CONN HD ARRAY PLUG 400P SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1293444-SEAM-50-03.5-S-08-2-A | 308-SEAM-50-03.5-S-08-2-A | SEAM-50-03.5-S-08-2-A |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |