Samtec Inc. Pin & Socket Connectors SEAF8-20-1-S-08-2-RA-GP

Description
0.80 mm SEARAY High-Speed High-Density O
Request a Quote Datasheet
Description
0.80 mm SEARAY High-Speed High-Density O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SEAF8-20-1-S-08-2-RA-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF8-20-1-S-08-2-RA-GP
Pin & Socket Connectors SEAF8-20-1-S-08-2-RA-GP
0.80 mm SEARAY High-Speed High-Density O

0.80 mm SEARAY High-Speed High-Density O

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-SEAF8-20-1-S-08-2-RA-GP
SMD Electronic Connector 308-SEAF8-20-1-S-08-2-RA-GP
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF8-20-1-S-08-2-RA -GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-20-1-S-08- 2-RA-GP can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF8-20-1-S-08-2-RA-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-20-1-S-08-2-RA-GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293851-SEAF8-20-1-S-08-2-RA-GP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293851-SEAF8-20-1-S-08-2-RA-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293851-SEAF8-20-1-S-08-2-RA-GP
Win Source Part Number: 1293851-SEAF8-20-1-S -08-2-RA-GP Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 160 Pitch: 0.031" (0.80mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 100 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF8-20-1-S-08- 2-RA-GPTR,612-SEAF8- 20-1-S-08-2-RA-GPCT, SEAF8-20-1-S-08-2-RA -GP Base Product Number: SEAF8-20

Win Source Part Number: 1293851-SEAF8-20-1-S-08-2-RA-GP
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 160
Pitch: 0.031" (0.80mm)
Features: Board Guide, Mating Flange
Connector Type: High Density Array, Female
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 100
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-SEAF8-20-1-S-08-2-RA-GPTR,612-SEAF8-20-1-S-08-2-RA-GPCT,SEAF8-20-1-S-08-2-RA-GP
Base Product Number: SEAF8-20

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF8-20-1-S-08-2-RA-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-20-1-S-08-2-RA-GP
CONN HD ARRAY RCPT 160P R/A SMD

CONN HD ARRAY RCPT 160P R/A SMD

Supplier's Site
0.80 Mm Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec - 17AC7629 - Newark, An Avnet Company
Chicago, IL, United States
0.80 Mm Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
17AC7629
0.80 Mm Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec 17AC7629
0.80 mm SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

0.80 mm SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEAF8-20-1-S-08-2-RA-GP 308-SEAF8-20-1-S-08-2-RA-GP 1293851-SEAF8-20-1-S-08-2-RA-GP SEAF8-20-1-S-08-2-RA-GP 17AC7629
Product Name Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.80 Mm Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data