Samtec Inc. SMD Electronic Connector SEAM-30-03.5-S-10-2-A-K-TR

Description
CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-03.5-S-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-03.5-S-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-03.5-S-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-03.5-S-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAM-30-03.5-S-10-2-A-K-TR
SMD Electronic Connector 308-SEAM-30-03.5-S-10-2-A-K-TR
CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-03.5-S-10-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-03.5-S-1 0-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 300P SMD GOLD Product overview: SEAM-30-03.5-S-10-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-30-03.5-S-10-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SEAM-30-03.5-S-10-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAM-30-03.5-S-10-2-A-K-TR
Pin & Socket Connectors SEAM-30-03.5-S-10-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293480-SEAM-30-03.5-S-10-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293480-SEAM-30-03.5-S-10-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293480-SEAM-30-03.5-S-10-2-A-K-TR
Win Source Part Number: 1293480-SEAM-30-03.5 -S-10-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 300 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 11mm Height Above Board: 0.240" (6.10mm) Standard Package: 200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14426DKR,SAM14426 DKR,SEAM-30-03.5-S-1 0-2-A-K-FR,SEAM-30-0 3.5-S-10-2-A-K-TR,SA M14426DKRINACTIVE,SA M14426TR,SAM14426CT Base Product Number: SEAM-30

Win Source Part Number: 1293480-SEAM-30-03.5-S-10-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 300
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 11mm
Height Above Board: 0.240" (6.10mm)
Standard Package: 200
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14426DKR,SAM14426DKR,SEAM-30-03.5-S-10-2-A-K-FR,SEAM-30-03.5-S-10-2-A-K-TR,SAM14426DKRINACTIVE,SAM14426TR,SAM14426CT
Base Product Number: SEAM-30

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM-30-03.5-S-10-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-30-03.5-S-10-2-A-K-TR
CONN HD ARRAY PLUG 300P SMD GOLD

CONN HD ARRAY PLUG 300P SMD GOLD

Supplier's Site
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Terminal Rohs Compliant Samtec
97P4027
.050" Searay High-Speed High-Density Open-Pin-Field Array Terminal Rohs Compliant Samtec 97P4027
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Terminal RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Terminal RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Rcpt, 300Pos, 10Row Samtec - 51AK9368 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 300Pos, 10Row Samtec
51AK9368
Mezzanine Conn, Rcpt, 300Pos, 10Row Samtec 51AK9368
MEZZANINE CONN, RCPT, 300POS, 10ROW

MEZZANINE CONN, RCPT, 300POS, 10ROW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAM-30-03.5-S-10-2-A-K-TR SEAM-30-03.5-S-10-2-A-K-TR 1293480-SEAM-30-03.5-S-10-2-A-K-TR SEAM-30-03.5-S-10-2-A-K-TR 97P4027
Product Name SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .050" Searay High-Speed High-Density Open-Pin-Field Array Terminal Rohs Compliant Samtec
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data