Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-30-1-S-08-2-RA

Description
Win Source Part Number: 1293922-SEAF8-30-1-S -08-2-RA Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 240 Pitch: 0.031" (0.80mm) Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Standard Package: 100 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF8-30-1-S-08- 2-RADKR,612-SEAF8-30 -1-S-08-2-RATR,612-S EAF8-30-1-S-08-2-RAC T,SEAF8-30-1-S-08-2- RA Base Product Number: SEAF8-30
Request a Quote Datasheet
Description
Win Source Part Number: 1293922-SEAF8-30-1-S -08-2-RA Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 240 Pitch: 0.031" (0.80mm) Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Standard Package: 100 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF8-30-1-S-08- 2-RADKR,612-SEAF8-30 -1-S-08-2-RATR,612-S EAF8-30-1-S-08-2-RAC T,SEAF8-30-1-S-08-2- RA Base Product Number: SEAF8-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293922-SEAF8-30-1-S-08-2-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293922-SEAF8-30-1-S-08-2-RA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293922-SEAF8-30-1-S-08-2-RA
Win Source Part Number: 1293922-SEAF8-30-1-S -08-2-RA Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 240 Pitch: 0.031" (0.80mm) Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Standard Package: 100 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF8-30-1-S-08- 2-RADKR,612-SEAF8-30 -1-S-08-2-RATR,612-S EAF8-30-1-S-08-2-RAC T,SEAF8-30-1-S-08-2- RA Base Product Number: SEAF8-30

Win Source Part Number: 1293922-SEAF8-30-1-S-08-2-RA
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 240
Pitch: 0.031" (0.80mm)
Connector Type: High Density Array, Female
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Standard Package: 100
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-SEAF8-30-1-S-08-2-RADKR,612-SEAF8-30-1-S-08-2-RATR,612-SEAF8-30-1-S-08-2-RACT,SEAF8-30-1-S-08-2-RA
Base Product Number: SEAF8-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF8-30-1-S-08-2-RA
SMD Electronic Connector 308-SEAF8-30-1-S-08-2-RA
CONN HD ARRAY RCPT 240P R/A SMD Product overview: SEAF8-30-1-S-08-2-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-30-1-S-08- 2-RA can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 240P R/A SMD Product overview: SEAF8-30-1-S-08-2-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-30-1-S-08-2-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SEAF8-30-1-S-08-2-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF8-30-1-S-08-2-RA
Pin & Socket Connectors SEAF8-30-1-S-08-2-RA
0.80 mm SEARAY High-Speed High-Density O

0.80 mm SEARAY High-Speed High-Density O

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293922-SEAF8-30-1-S-08-2-RA 308-SEAF8-30-1-S-08-2-RA SEAF8-30-1-S-08-2-RA
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Pin & Socket Connectors
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

.110 Male SMT Edge Connector on T&R - 3579TR - Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 5473172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details