Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM8-50-S02.0-L-04-3

Description
Win Source Part Number: 1341221-SEAM8-50-S02 .0-L-04-3 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 200 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 100.0µin (2.54µm) Package: Strip Mated Stacking Heights: 7mm Height Above Board: 0.179" (4.55mm) Standard Package: 1 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAM8-50
Request a Quote Datasheet
Description
Win Source Part Number: 1341221-SEAM8-50-S02 .0-L-04-3 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 200 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 100.0µin (2.54µm) Package: Strip Mated Stacking Heights: 7mm Height Above Board: 0.179" (4.55mm) Standard Package: 1 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAM8-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1341221-SEAM8-50-S02.0-L-04-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1341221-SEAM8-50-S02.0-L-04-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1341221-SEAM8-50-S02.0-L-04-3
Win Source Part Number: 1341221-SEAM8-50-S02 .0-L-04-3 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 200 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 100.0µin (2.54µm) Package: Strip Mated Stacking Heights: 7mm Height Above Board: 0.179" (4.55mm) Standard Package: 1 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAM8-50

Win Source Part Number: 1341221-SEAM8-50-S02.0-L-04-3
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 200
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: High Density Array, Male
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Strip
Mated Stacking Heights: 7mm
Height Above Board: 0.179" (4.55mm)
Standard Package: 1
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAM8-50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1341221-SEAM8-50-S02.0-L-04-3
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 101367760 - Radwell International
Specs
Connector Type Card Edge Connector
Geometry Straight
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details