.050 SEARAY High-Speed High-Density Open
Win Source Part Number: 1293660-SEAF-40-01-L
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAF
Number of Positions: 240
Pitch: 0.050" (1.27mm)
Features: Board Guide, Mating Flange
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR)
Height Above Board: 0.411" (10.45mm)
Standard Package: 100
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-40
RoHS Status: RoHS non-compliant
CONN HD ARRAY RCPT 240P R/A SMD Product overview: SEAF-40-01-L-06-1-RA
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SEAF-40-01-L-06-1-RA-GP-TR | 1293660-SEAF-40-01-L-06-1-RA-GP-TR | 308-SEAF-40-01-L-06-1-RA-GP-TR | 72AC8900 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Samtec |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty |