Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-30-06.0-S-06-2-A-K-TR

Description
Win Source Part Number: 1293898-SEAF-30-06.0 -S-06-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 8mm, 9mm, 9.5mm, 12.5mm, 13mm, 15mm, 17mm, 19mm Height Above Board: 0.238" (6.05mm) Standard Package: 225 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14342TR,SEAF-30-0 6.0-S-06-2-A-K-FR,SE AF-30-06.0-S-06-2-A- K-TR,SAM14342DKR,SAM 14342CT Base Product Number: SEAF-30
Request a Quote Datasheet
Description
Win Source Part Number: 1293898-SEAF-30-06.0 -S-06-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 8mm, 9mm, 9.5mm, 12.5mm, 13mm, 15mm, 17mm, 19mm Height Above Board: 0.238" (6.05mm) Standard Package: 225 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14342TR,SEAF-30-0 6.0-S-06-2-A-K-FR,SE AF-30-06.0-S-06-2-A- K-TR,SAM14342DKR,SAM 14342CT Base Product Number: SEAF-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293898-SEAF-30-06.0-S-06-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293898-SEAF-30-06.0-S-06-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293898-SEAF-30-06.0-S-06-2-A-K-TR
Win Source Part Number: 1293898-SEAF-30-06.0 -S-06-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 8mm, 9mm, 9.5mm, 12.5mm, 13mm, 15mm, 17mm, 19mm Height Above Board: 0.238" (6.05mm) Standard Package: 225 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14342TR,SEAF-30-0 6.0-S-06-2-A-K-FR,SE AF-30-06.0-S-06-2-A- K-TR,SAM14342DKR,SAM 14342CT Base Product Number: SEAF-30

Win Source Part Number: 1293898-SEAF-30-06.0-S-06-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 180
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Mated Stacking Heights: 8mm, 9mm, 9.5mm, 12.5mm, 13mm, 15mm, 17mm, 19mm
Height Above Board: 0.238" (6.05mm)
Standard Package: 225
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14342TR,SEAF-30-06.0-S-06-2-A-K-FR,SEAF-30-06.0-S-06-2-A-K-TR,SAM14342DKR,SAM14342CT
Base Product Number: SEAF-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-30-06.0-S-06-2-A-K-TR
SMD Electronic Connector 308-SEAF-30-06.0-S-06-2-A-K-TR
CONN HD ARRAY RCPT 180P SMD GOLD Product overview: SEAF-30-06.0-S-06-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.0-S-0 6-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 180P SMD GOLD Product overview: SEAF-30-06.0-S-06-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.0-S-06-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SEAF-30-06.0-S-06-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-30-06.0-S-06-2-A-K-TR
Pin & Socket Connectors SEAF-30-06.0-S-06-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
PCB Headers - 2001955 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001955
PCB Headers 2001955
Samtec SEAF-30-06.0-S-06-2- A-K-TR

Samtec SEAF-30-06.0-S-06-2-A-K-TR

Supplier's Site
PCB Headers - 2001955P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001955P
PCB Headers 2001955P
Samtec SEAF-30-06.0-S-06-2- A-K-TR

Samtec SEAF-30-06.0-S-06-2-A-K-TR

Supplier's Site
PCB Headers - 2001953 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001953
PCB Headers 2001953
Samtec SEAF-30-06.0-S-06-2- A-K-TR

Samtec SEAF-30-06.0-S-06-2-A-K-TR

Supplier's Site
Conn, Array Female, 180Pos, 6Row, 1.27Mm Rohs Compliant Samtec - 68AJ2062 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Female, 180Pos, 6Row, 1.27Mm Rohs Compliant Samtec
68AJ2062
Conn, Array Female, 180Pos, 6Row, 1.27Mm Rohs Compliant Samtec 68AJ2062
CONN, ARRAY FEMALE, 180POS, 6ROW, 1.27MM ROHS COMPLIANT: YES

CONN, ARRAY FEMALE, 180POS, 6ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-30-06.0-S-06-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-30-06.0-S-06-2-A-K-TR
CONN HD ARRAY RCPT 180P SMD GOLD

CONN HD ARRAY RCPT 180P SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293898-SEAF-30-06.0-S-06-2-A-K-TR 308-SEAF-30-06.0-S-06-2-A-K-TR SEAF-30-06.0-S-06-2-A-K-TR 2001955 2001955P 68AJ2062 SEAF-30-06.0-S-06-2-A-K-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Pin & Socket Connectors PCB Headers PCB Headers Conn, Array Female, 180Pos, 6Row, 1.27Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details