Samtec Inc. Socket, 0.8Mm, 60 Position; Connector Systems Samtec SEM-130-02-03.0-H-D-WT

Description
SOCKET, 0.8MM, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
SOCKET, 0.8MM, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 0.8Mm, 60 Position; Connector Systems Samtec - 97P4452 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.8Mm, 60 Position; Connector Systems Samtec
97P4452
Socket, 0.8Mm, 60 Position; Connector Systems Samtec 97P4452
SOCKET, 0.8MM, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 0.8MM, 60 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SEM-130-02-03.0-H-D-WT
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SEM-130-02-03.0-H-D-WT
.8MM TIGER EYE MICRO SOCKET

.8MM TIGER EYE MICRO SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97P4452 SEM-130-02-03.0-H-D-WT
Product Name Socket, 0.8Mm, 60 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details