Samtec Inc. Pin & Socket Connectors SEAF-30-06.0-S-04-2-A-K-TR

Description
.050 SEARAY High-Speed High-Density Open
Request a Quote Datasheet
Description
.050 SEARAY High-Speed High-Density Open
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SEAF-30-06.0-S-04-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-30-06.0-S-04-2-A-K-TR
Pin & Socket Connectors SEAF-30-06.0-S-04-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293805-SEAF-30-06.0-S-04-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293805-SEAF-30-06.0-S-04-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293805-SEAF-30-06.0-S-04-2-A-K-TR
Win Source Part Number: 1293805-SEAF-30-06.0 -S-04-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 120 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 8mm, 9mm, 9.5mm, 12.5mm, 13mm, 15mm, 17mm, 19mm Height Above Board: 0.238" (6.05mm) Standard Package: 325 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14341CT,SAM14341T R,SAM14341DKR,SAM143 41DKR,SEAF-30-06.0-S -04-2-A-K-TR,SAM1434 1DKRINACTIVE Base Product Number: SEAF-30

Win Source Part Number: 1293805-SEAF-30-06.0-S-04-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 120
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 8mm, 9mm, 9.5mm, 12.5mm, 13mm, 15mm, 17mm, 19mm
Height Above Board: 0.238" (6.05mm)
Standard Package: 325
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14341CT,SAM14341TR,SAM14341DKR,SAM14341DKR,SEAF-30-06.0-S-04-2-A-K-TR,SAM14341DKRINACTIVE
Base Product Number: SEAF-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-30-06.0-S-04-2-A-K-TR
SMD Electronic Connector 308-SEAF-30-06.0-S-04-2-A-K-TR
CONN HD ARRAY RCPT 120P SMD GOLD Product overview: SEAF-30-06.0-S-04-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.0-S-0 4-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 120P SMD GOLD Product overview: SEAF-30-06.0-S-04-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.0-S-04-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-30-06.0-S-04-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-30-06.0-S-04-2-A-K-TR
CONN HD ARRAY RCPT 120P SMD GOLD

CONN HD ARRAY RCPT 120P SMD GOLD

Supplier's Site
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
97P3924
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec 97P3924
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEAF-30-06.0-S-04-2-A-K-TR 1293805-SEAF-30-06.0-S-04-2-A-K-TR 308-SEAF-30-06.0-S-04-2-A-K-TR SEAF-30-06.0-S-04-2-A-K-TR 97P3924
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products