Samtec Inc. SMD Electronic Connector SEAF-40-01-L-04-1-RA-TR

Description
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-40-01-L-04-1-RA -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-04- 1-RA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-40-01-L-04-1-RA -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-04- 1-RA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAF-40-01-L-04-1-RA-TR
SMD Electronic Connector 308-SEAF-40-01-L-04-1-RA-TR
CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-40-01-L-04-1-RA -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-04- 1-RA-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 160P R/A SMD Product overview: SEAF-40-01-L-04-1-RA-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-04-1-RA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293730-SEAF-40-01-L-04-1-RA-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293730-SEAF-40-01-L-04-1-RA-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293730-SEAF-40-01-L-04-1-RA-TR
Win Source Part Number: 1293730-SEAF-40-01-L -04-1-RA-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 160 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Height Above Board: 0.311" (7.90mm) Standard Package: 175 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-40 RoHS Status: RoHS non-compliant

Win Source Part Number: 1293730-SEAF-40-01-L-04-1-RA-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 160
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR)
Height Above Board: 0.311" (7.90mm)
Standard Package: 175
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-40-01-L-04-1-RA-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-40-01-L-04-1-RA-TR
CONN HD ARRAY RCPT 160P R/A SMD

CONN HD ARRAY RCPT 160P R/A SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAF-40-01-L-04-1-RA-TR 1293730-SEAF-40-01-L-04-1-RA-TR SEAF-40-01-L-04-1-RA-TR
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blue Coding Pin (Male) – Type II Dry - 160-22M - Anderson Power Products
Specs
Connector Type DIN Connector
Gender Male / Plug
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details