.050 SEARAY High-Speed High-Density Open
Win Source Part Number: 1293463-SEAM-20-02.0
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAM
Number of Positions: 100
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 5
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm
Height Above Board: 0.181" (4.60mm)
Standard Package: 225
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAM-20
RoHS Status: RoHS non-compliant
CONN HD ARRAY PLUG 100P SMD GOLD Product overview: SEAM-20-02.0-S-05-1-
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Terminal RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SEAM-20-02.0-S-05-1-A-K-TR | 1293463-SEAM-20-02.0-S-05-1-A-K-TR | 308-SEAM-20-02.0-S-05-1-A-K-TR | 97P3976 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | .050" Searay High-Speed High-Density Open-Pin-Field Array Terminal Rohs Compliant Samtec |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty |