Samtec Inc. Pin & Socket Connectors SEML-115-02-03.0-H-D-WT

Description
0.80 mm Tiger Eye Friction Lock Micro Sk
Request a Quote Datasheet
Description
0.80 mm Tiger Eye Friction Lock Micro Sk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SEML-115-02-03.0-H-D-WT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEML-115-02-03.0-H-D-WT
Pin & Socket Connectors SEML-115-02-03.0-H-D-WT
0.80 mm Tiger Eye Friction Lock Micro Sk

0.80 mm Tiger Eye Friction Lock Micro Sk

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SEML-115-02-03.0-H-D-WT
SMD Electronic Connector 315-SEML-115-02-03.0-H-D-WT
CONN RCPT 30POS 0.031 GOLD SMD Product overview: SEML-115-02-03.0-H-D -WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SEML-115-02-03.0 -H-D-WT can be used for catalog matching and distributor lookup.

CONN RCPT 30POS 0.031 GOLD SMD Product overview: SEML-115-02-03.0-H-D-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SEML-115-02-03.0-H-D-WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 30Pos, 2Row, 0.8Mm; Connector Systems Samtec - 92T7647 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 0.8Mm; Connector Systems Samtec
92T7647
Connector, Rcpt, 30Pos, 2Row, 0.8Mm; Connector Systems Samtec 92T7647
CONNECTOR, RCPT, 30POS, 2ROW, 0.8MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SEML Series; Contact Material:Beryllium CopperRoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 0.8MM; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SEML Series; Contact Material:Beryllium CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEML-115-02-03.0-H-D-WT 315-SEML-115-02-03.0-H-D-WT 92T7647
Product Name Pin & Socket Connectors SMD Electronic Connector Connector, Rcpt, 30Pos, 2Row, 0.8Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
XH4A Half-pitch Low-profile Stacking Connectors - XH4A-8035-1A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details