Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-30-05.0-L-04-2-K

Description
Win Source Part Number: 1293855-SEAF8-30-05. 0-L-04-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 10mm Height Above Board: 0.180" (4.57mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF8-30-05.0-L- 04-2-KTR,SEAF8-30-05 .0-L-04-2-K,612-SEAF 8-30-05.0-L-04-2-KCT ,612-SEAF8-30-05.0-L -04-2-KDKR Base Product Number: SEAF8-30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1293855-SEAF8-30-05. 0-L-04-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 10mm Height Above Board: 0.180" (4.57mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF8-30-05.0-L- 04-2-KTR,SEAF8-30-05 .0-L-04-2-K,612-SEAF 8-30-05.0-L-04-2-KCT ,612-SEAF8-30-05.0-L -04-2-KDKR Base Product Number: SEAF8-30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293855-SEAF8-30-05.0-L-04-2-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293855-SEAF8-30-05.0-L-04-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293855-SEAF8-30-05.0-L-04-2-K
Win Source Part Number: 1293855-SEAF8-30-05. 0-L-04-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 10mm Height Above Board: 0.180" (4.57mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF8-30-05.0-L- 04-2-KTR,SEAF8-30-05 .0-L-04-2-K,612-SEAF 8-30-05.0-L-04-2-KCT ,612-SEAF8-30-05.0-L -04-2-KDKR Base Product Number: SEAF8-30 Product Status: Obsolete

Win Source Part Number: 1293855-SEAF8-30-05.0-L-04-2-K
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 7mm, 10mm
Height Above Board: 0.180" (4.57mm)
Standard Package: 1
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-SEAF8-30-05.0-L-04-2-KTR,SEAF8-30-05.0-L-04-2-K,612-SEAF8-30-05.0-L-04-2-KCT,612-SEAF8-30-05.0-L-04-2-KDKR
Base Product Number: SEAF8-30
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-SEAF8-30-05.0-L-04-2-K
Electronic Connector 308-SEAF8-30-05.0-L-04-2-K
0.80 MM SEARAY HIGH-SPEED HIGH- Product overview: SEAF8-30-05.0-L-04-2 -K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-30-05.0-L- 04-2-K can be used for catalog matching and distributor lookup.

0.80 MM SEARAY HIGH-SPEED HIGH- Product overview: SEAF8-30-05.0-L-04-2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-30-05.0-L-04-2-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1293855-SEAF8-30-05.0-L-04-2-K 308-SEAF8-30-05.0-L-04-2-K
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products