Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAFP-50-05.0-S-06

Description
Win Source Part Number: 1350945-SEAFP-50-05. 0-S-06 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAFP Number of Positions: 300 Pitch: 0.050" (1.27mm) Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm Height Above Board: 0.197" (5.00mm) Standard Package: 39 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAFP-50
Request a Quote Datasheet
Description
Win Source Part Number: 1350945-SEAFP-50-05. 0-S-06 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAFP Number of Positions: 300 Pitch: 0.050" (1.27mm) Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm Height Above Board: 0.197" (5.00mm) Standard Package: 39 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAFP-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1350945-SEAFP-50-05.0-S-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1350945-SEAFP-50-05.0-S-06
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1350945-SEAFP-50-05.0-S-06
Win Source Part Number: 1350945-SEAFP-50-05. 0-S-06 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAFP Number of Positions: 300 Pitch: 0.050" (1.27mm) Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm Height Above Board: 0.197" (5.00mm) Standard Package: 39 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAFP-50

Win Source Part Number: 1350945-SEAFP-50-05.0-S-06
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAFP
Number of Positions: 300
Pitch: 0.050" (1.27mm)
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Mated Stacking Heights: 7mm
Height Above Board: 0.197" (5.00mm)
Standard Package: 39
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAFP-50

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-SEAFP-50-05.0-S-06
Electronic Connector 308-SEAFP-50-05.0-S-06
CONN HD ARRAY F 300POS PRESS-FIT Product overview: SEAFP-50-05.0-S-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAFP-50-05.0-S- 06 can be used for catalog matching and distributor lookup.

CONN HD ARRAY F 300POS PRESS-FIT Product overview: SEAFP-50-05.0-S-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAFP-50-05.0-S-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAFP-50-05.0-S-06
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAFP-50-05.0-S-06
CONN HD ARRAY F 300POS PRESS-FIT

CONN HD ARRAY F 300POS PRESS-FIT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1350945-SEAFP-50-05.0-S-06 308-SEAFP-50-05.0-S-06 SEAFP-50-05.0-S-06
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products