CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM8-40-S02.0-S-06-
Win Source Part Number: 1293451-SEAM8-40-S02
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAM
Number of Positions: 240
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 7mm
Height Above Board: 0.179" (4.55mm)
Standard Package: 350
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAM8-40
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 308-SEAM8-40-S02.0-S-06-2-K | 1293451-SEAM8-40-S02.0-S-06-2-K |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty |