Samtec Inc. Pin & Socket Connectors SEAM-40-02.0-L-06-2-A-K-TR

Description
.050 SEARAY High-Speed High-Density Open
Request a Quote
Description
.050 SEARAY High-Speed High-Density Open
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1293486-SEAM-40-02.0-L-06-2-A-K-TR is a high-density rectangular connector designed for mezzanine board-to-board applications. It features a pitch of 0.050 inches (1.27 mm) and accommodates 240 positions across six rows. The connector is constructed from black LCP (Liquid Crystal Polymer) and utilizes copper alloy contacts with a gold plating finish of 10 µin (0.25 µm) over nickel. This connector supports a wide range of stack heights from 7 mm to 9.5 mm, providing flexibility in design. It is suitable for high-speed protocols, including Ethernet and PCI Express, and is compliant with various VITA standards, ensuring compatibility with industry requirements. The operating temperature range is from -55 °C to +125 °C, with a current rating of 2.7 A for 10 powered pins and a voltage rating of 240 VAC/339 VDC. The product is available in tape and reel packaging, making it convenient for automated assembly processes. It is also lead-free solderable and has a moisture sensitivity level (MSL) of 1, indicating it can be stored indefinitely without special precautions. This connector is ideal for applications requiring high signal integrity and reliability in severe environments.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1293486-SEAM-40-02.0-L-06-2-A-K-TR is a high-density rectangular connector designed for mezzanine board-to-board applications. It features a pitch of 0.050 inches (1.27 mm) and accommodates 240 positions across six rows. The connector is constructed from black LCP (Liquid Crystal Polymer) and utilizes copper alloy contacts with a gold plating finish of 10 µin (0.25 µm) over nickel. This connector supports a wide range of stack heights from 7 mm to 9.5 mm, providing flexibility in design. It is suitable for high-speed protocols, including Ethernet and PCI Express, and is compliant with various VITA standards, ensuring compatibility with industry requirements. The operating temperature range is from -55 °C to +125 °C, with a current rating of 2.7 A for 10 powered pins and a voltage rating of 240 VAC/339 VDC. The product is available in tape and reel packaging, making it convenient for automated assembly processes. It is also lead-free solderable and has a moisture sensitivity level (MSL) of 1, indicating it can be stored indefinitely without special precautions. This connector is ideal for applications requiring high signal integrity and reliability in severe environments.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SEAM-40-02.0-L-06-2-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAM-40-02.0-L-06-2-A-K-TR
Pin & Socket Connectors SEAM-40-02.0-L-06-2-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-SEAM-40-02.0-L-06-2-A-K-TR
SMD Electronic Connector 308-SEAM-40-02.0-L-06-2-A-K-TR
CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM-40-02.0-L-06-2- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-40-02.0-L-0 6-2-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 240P SMD GOLD Product overview: SEAM-40-02.0-L-06-2-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-40-02.0-L-06-2-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293486-SEAM-40-02.0-L-06-2-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293486-SEAM-40-02.0-L-06-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293486-SEAM-40-02.0-L-06-2-A-K-TR
Win Source Part Number: 1293486-SEAM-40-02.0 -L-06-2-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 240 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm Height Above Board: 0.181" (4.60mm) Standard Package: 200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM14443TR,SAM14443D KR,SEAM-40-02.0-L-06 -2-A-K-TR,SAM14443DK R,SAM14443DKRINACTIV E,SAM14443CT Base Product Number: SEAM-40

Win Source Part Number: 1293486-SEAM-40-02.0-L-06-2-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 240
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm
Height Above Board: 0.181" (4.60mm)
Standard Package: 200
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14443TR,SAM14443DKR,SEAM-40-02.0-L-06-2-A-K-TR,SAM14443DKR,SAM14443DKRINACTIVE,SAM14443CT
Base Product Number: SEAM-40

Buy Now Datasheet
Conn, Array Male, 240Pos, 6Row, 1.27Mm Rohs Compliant Samtec - 68AJ2089 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Male, 240Pos, 6Row, 1.27Mm Rohs Compliant Samtec
68AJ2089
Conn, Array Male, 240Pos, 6Row, 1.27Mm Rohs Compliant Samtec 68AJ2089
CONN, ARRAY MALE, 240POS, 6ROW, 1.27MM ROHS COMPLIANT: YES

CONN, ARRAY MALE, 240POS, 6ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Terminal Rohs Compliant Samtec
97P4044
.050" Searay High-Speed High-Density Open-Pin-Field Array Terminal Rohs Compliant Samtec 97P4044
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Terminal RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Terminal RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM-40-02.0-L-06-2-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-40-02.0-L-06-2-A-K-TR
CONN HD ARRAY PLUG 240P SMD GOLD

CONN HD ARRAY PLUG 240P SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEAM-40-02.0-L-06-2-A-K-TR 308-SEAM-40-02.0-L-06-2-A-K-TR 1293486-SEAM-40-02.0-L-06-2-A-K-TR 68AJ2089 SEAM-40-02.0-L-06-2-A-K-TR
Product Name Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Array Male, 240Pos, 6Row, 1.27Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products