Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SEM-150-02-03.0-H-D-WT

Description
.8MM TIGER EYE MICRO SOCKET
Datasheet
Description
.8MM TIGER EYE MICRO SOCKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SEM-150-02-03.0-H-D-WT
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SEM-150-02-03.0-H-D-WT
.8MM TIGER EYE MICRO SOCKET

.8MM TIGER EYE MICRO SOCKET

Supplier's Site
Socket, 0.8Mm, 100 Position; Connector Systems Samtec - 97P4464 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.8Mm, 100 Position; Connector Systems Samtec
97P4464
Socket, 0.8Mm, 100 Position; Connector Systems Samtec 97P4464
SOCKET, 0.8MM, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 0.8MM, 100 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SEM-150-02-03.0-H-D-WT 97P4464
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 0.8Mm, 100 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Contacts - 1339G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details