Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-40-01-L-08-2-RA-GP-TR

Description
Win Source Part Number: 1293607-SEAF-40-01-L -08-2-RA-GP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 320 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Height Above Board: 0.511" (12.99mm) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-40
Request a Quote Datasheet
Description
Win Source Part Number: 1293607-SEAF-40-01-L -08-2-RA-GP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 320 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Height Above Board: 0.511" (12.99mm) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293607-SEAF-40-01-L-08-2-RA-GP-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293607-SEAF-40-01-L-08-2-RA-GP-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293607-SEAF-40-01-L-08-2-RA-GP-TR
Win Source Part Number: 1293607-SEAF-40-01-L -08-2-RA-GP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 320 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Height Above Board: 0.511" (12.99mm) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-40

Win Source Part Number: 1293607-SEAF-40-01-L-08-2-RA-GP-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 320
Pitch: 0.050" (1.27mm)
Features: Board Guide, Mating Flange
Connector Type: High Density Array, Female
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR)
Height Above Board: 0.511" (12.99mm)
Standard Package: 75
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-40

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-40-01-L-08-2-RA-GP-TR
SMD Electronic Connector 308-SEAF-40-01-L-08-2-RA-GP-TR
CONN HD ARRAY RCPT 320P R/A SMD Product overview: SEAF-40-01-L-08-2-RA -GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-08- 2-RA-GP-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 320P R/A SMD Product overview: SEAF-40-01-L-08-2-RA-GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-40-01-L-08-2-RA-GP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SEAF-40-01-L-08-2-RA-GP-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-40-01-L-08-2-RA-GP-TR
Pin & Socket Connectors SEAF-40-01-L-08-2-RA-GP-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293607-SEAF-40-01-L-08-2-RA-GP-TR 308-SEAF-40-01-L-08-2-RA-GP-TR SEAF-40-01-L-08-2-RA-GP-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Pin & Socket Connectors
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data