Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM8-40-S02.0-S-04-2-K

Description
Win Source Part Number: 1293530-SEAM8-40-S02 .0-S-04-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 160 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Strip Mated Stacking Heights: 7mm Height Above Board: 0.179" (4.55mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAM8-40-S02.0-S-04- 2-K,SAM11673 Base Product Number: SEAM8-40 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1293530-SEAM8-40-S02 .0-S-04-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 160 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Strip Mated Stacking Heights: 7mm Height Above Board: 0.179" (4.55mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAM8-40-S02.0-S-04- 2-K,SAM11673 Base Product Number: SEAM8-40 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293530-SEAM8-40-S02.0-S-04-2-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293530-SEAM8-40-S02.0-S-04-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293530-SEAM8-40-S02.0-S-04-2-K
Win Source Part Number: 1293530-SEAM8-40-S02 .0-S-04-2-K Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 160 Pitch: 0.031" (0.80mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Male Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Strip Mated Stacking Heights: 7mm Height Above Board: 0.179" (4.55mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAM8-40-S02.0-S-04- 2-K,SAM11673 Base Product Number: SEAM8-40 Product Status: Obsolete

Win Source Part Number: 1293530-SEAM8-40-S02.0-S-04-2-K
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 160
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Strip
Mated Stacking Heights: 7mm
Height Above Board: 0.179" (4.55mm)
Standard Package: 1
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAM8-40-S02.0-S-04-2-K,SAM11673
Base Product Number: SEAM8-40
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAM8-40-S02.0-S-04-2-K
SMD Electronic Connector 308-SEAM8-40-S02.0-S-04-2-K
CONN HD ARRAY PLUG 160P SMD GOLD Product overview: SEAM8-40-S02.0-S-04- 2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-40-S02.0-S -04-2-K can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 160P SMD GOLD Product overview: SEAM8-40-S02.0-S-04-2-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM8-40-S02.0-S-04-2-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tape & Reel Rohs Compliant Samtec - 47AC4127 - Newark, An Avnet Company
Chicago, IL, United States
Tape & Reel Rohs Compliant Samtec
47AC4127
Tape & Reel Rohs Compliant Samtec 47AC4127
Tape & Reel RoHS Compliant: Yes

Tape & Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM8-40-S02.0-S-04-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM8-40-S02.0-S-04-2-K
CONN HD ARRAY PLUG 160P SMD GOLD

CONN HD ARRAY PLUG 160P SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293530-SEAM8-40-S02.0-S-04-2-K 308-SEAM8-40-S02.0-S-04-2-K 47AC4127 SEAM8-40-S02.0-S-04-2-K
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Tape & Reel Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details