.050 SEARAY High-Speed High-Density Open
CONN HD ARRAY PLUG 500P R/A SMD Product overview: SEAM-50-01-S-10-2-RA
Win Source Part Number: 1293526-SEAM-50-01-S
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAM
Number of Positions: 500
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Height Above Board: 0.511" (12.99mm)
Standard Package: 50
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM15450DKR,SAM15450
Base Product Number: SEAM-50
CONN HD ARRAY PLUG 500P R/A SMD
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SEAM-50-01-S-10-2-RA-K-TR | 308-SEAM-50-01-S-10-2-RA-K-TR | 1293526-SEAM-50-01-S-10-2-RA-K-TR | SEAM-50-01-S-10-2-RA-K-TR |
| Product Name | Pin & Socket Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 240 volts |