CONN HD ARRAY PLUG 160P SMD GOLD Product overview: SEAM-40-02.0-S-04-2-
Win Source Part Number: 1293488-SEAM-40-02.0
Category: Connectors, Interconnects>Rectan
Series: SEARAY™ SEAM
Number of Positions: 160
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Male
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm
Height Above Board: 0.181" (4.60mm)
Standard Package: 350
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAM-40-02.0-S-04-2-
Base Product Number: SEAM-40
.050 SEARAY High-Speed High-Density Open
CONN, ARRAY MALE, 160POS, 4ROW, 1.27MM ROHS COMPLIANT: YES
CONN HD ARRAY PLUG 160P SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-SEAM-40-02.0-S-04-2-A-K-TR | 1293488-SEAM-40-02.0-S-04-2-A-K-TR | SEAM-40-02.0-S-04-2-A-K-TR | 68AJ2091 | SEAM-40-02.0-S-04-2-A-K-TR |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pin & Socket Connectors | Conn, Array Male, 160Pos, 4Row, 1.27Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 240 volts |