Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-30-01-L-06-2-RA-LP-TR

Description
Win Source Part Number: 1293895-SEAF-30-01-L -06-2-RA-LP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Latches Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Height Above Board: 0.411" (10.45mm) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAF-30-01-L-06-2-RA -LP-TR,612-SEAF-30-0 1-L-06-2-RA-LP-TRDKR ,612-SEAF-30-01-L-06 -2-RA-LP-TR,612-SEAF -30-01-L-06-2-RA-LP- TRCT Base Product Number: SEAF-30
Request a Quote Datasheet
Description
Win Source Part Number: 1293895-SEAF-30-01-L -06-2-RA-LP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Latches Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Height Above Board: 0.411" (10.45mm) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAF-30-01-L-06-2-RA -LP-TR,612-SEAF-30-0 1-L-06-2-RA-LP-TRDKR ,612-SEAF-30-01-L-06 -2-RA-LP-TR,612-SEAF -30-01-L-06-2-RA-LP- TRCT Base Product Number: SEAF-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293895-SEAF-30-01-L-06-2-RA-LP-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293895-SEAF-30-01-L-06-2-RA-LP-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293895-SEAF-30-01-L-06-2-RA-LP-TR
Win Source Part Number: 1293895-SEAF-30-01-L -06-2-RA-LP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 180 Pitch: 0.050" (1.27mm) Features: Board Guide, Latches Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Height Above Board: 0.411" (10.45mm) Standard Package: 75 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SEAF-30-01-L-06-2-RA -LP-TR,612-SEAF-30-0 1-L-06-2-RA-LP-TRDKR ,612-SEAF-30-01-L-06 -2-RA-LP-TR,612-SEAF -30-01-L-06-2-RA-LP- TRCT Base Product Number: SEAF-30

Win Source Part Number: 1293895-SEAF-30-01-L-06-2-RA-LP-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 180
Pitch: 0.050" (1.27mm)
Features: Board Guide, Latches
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Height Above Board: 0.411" (10.45mm)
Standard Package: 75
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SEAF-30-01-L-06-2-RA-LP-TR,612-SEAF-30-01-L-06-2-RA-LP-TRDKR,612-SEAF-30-01-L-06-2-RA-LP-TR,612-SEAF-30-01-L-06-2-RA-LP-TRCT
Base Product Number: SEAF-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF-30-01-L-06-2-RA-LP-TR
SMD Electronic Connector 308-SEAF-30-01-L-06-2-RA-LP-TR
CONN HD ARRAY RCPT 180P R/A SMD Product overview: SEAF-30-01-L-06-2-RA -LP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-01-L-06- 2-RA-LP-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 180P R/A SMD Product overview: SEAF-30-01-L-06-2-RA-LP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-01-L-06-2-RA-LP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1293895-SEAF-30-01-L-06-2-RA-LP-TR 308-SEAF-30-01-L-06-2-RA-LP-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details