Samtec Inc. Board to Board & Mezzanine Connectors SEM-125-02-03.0-H-D-A

Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet
Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SEM-125-02-03.0-H-D-A
Board to Board & Mezzanine Connectors SEM-125-02-03.0-H-D-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SEM-125-02-03.0-H-D-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SEM-125-02-03.0-H-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SEM-125-02-03.0-H-D-A
CONN RCPT 50POS 0.031 GOLD SMD

CONN RCPT 50POS 0.031 GOLD SMD

Supplier's Site
Socket, 0.8Mm, 50 Position; Connector Systems Samtec - 97P4442 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.8Mm, 50 Position; Connector Systems Samtec
97P4442
Socket, 0.8Mm, 50 Position; Connector Systems Samtec 97P4442
SOCKET, 0.8MM, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 0.8MM, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SEM Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEM-125-02-03.0-H-D-A SEM-125-02-03.0-H-D-A 97P4442
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 0.8Mm, 50 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details