Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-50-01-L-04-2-RA-GP-TR

Description
Win Source Part Number: 1293829-SEAF-50-01-L -04-2-RA-GP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 200 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR),Cut Tape (CT) Height Above Board: 0.311" (7.90mm) Standard Package: 225 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15047DKRINACTIVE, SEAF-50-01-L-04-2-RA -GP-FR,SAM15047TR,SA M15047DKR,SAM15047CT ,SEAF-50-01-L-04-2-R A-GP-TR,SAM15047DKR Base Product Number: SEAF-50
Request a Quote Datasheet
Description
Win Source Part Number: 1293829-SEAF-50-01-L -04-2-RA-GP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 200 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR),Cut Tape (CT) Height Above Board: 0.311" (7.90mm) Standard Package: 225 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15047DKRINACTIVE, SEAF-50-01-L-04-2-RA -GP-FR,SAM15047TR,SA M15047DKR,SAM15047CT ,SEAF-50-01-L-04-2-R A-GP-TR,SAM15047DKR Base Product Number: SEAF-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293829-SEAF-50-01-L-04-2-RA-GP-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293829-SEAF-50-01-L-04-2-RA-GP-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293829-SEAF-50-01-L-04-2-RA-GP-TR
Win Source Part Number: 1293829-SEAF-50-01-L -04-2-RA-GP-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 200 Pitch: 0.050" (1.27mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR),Cut Tape (CT) Height Above Board: 0.311" (7.90mm) Standard Package: 225 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15047DKRINACTIVE, SEAF-50-01-L-04-2-RA -GP-FR,SAM15047TR,SA M15047DKR,SAM15047CT ,SEAF-50-01-L-04-2-R A-GP-TR,SAM15047DKR Base Product Number: SEAF-50

Win Source Part Number: 1293829-SEAF-50-01-L-04-2-RA-GP-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 200
Pitch: 0.050" (1.27mm)
Features: Board Guide, Mating Flange
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Height Above Board: 0.311" (7.90mm)
Standard Package: 225
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM15047DKRINACTIVE,SEAF-50-01-L-04-2-RA-GP-FR,SAM15047TR,SAM15047DKR,SAM15047CT,SEAF-50-01-L-04-2-RA-GP-TR,SAM15047DKR
Base Product Number: SEAF-50

Buy Now Datasheet
Pin & Socket Connectors - SEAF-50-01-L-04-2-RA-GP-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-50-01-L-04-2-RA-GP-TR
Pin & Socket Connectors SEAF-50-01-L-04-2-RA-GP-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-SEAF-50-01-L-04-2-RA-GP-TR
SMD Electronic Connector 308-SEAF-50-01-L-04-2-RA-GP-TR
CONN HD ARRAY RCPT 200P R/A SMD Product overview: SEAF-50-01-L-04-2-RA -GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-01-L-04- 2-RA-GP-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 200P R/A SMD Product overview: SEAF-50-01-L-04-2-RA-GP-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-01-L-04-2-RA-GP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Array Female, 200Pos, 4Row, 1.27Mm Rohs Compliant Samtec - 66AJ7823 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Female, 200Pos, 4Row, 1.27Mm Rohs Compliant Samtec
66AJ7823
Conn, Array Female, 200Pos, 4Row, 1.27Mm Rohs Compliant Samtec 66AJ7823
CONN, ARRAY FEMALE, 200POS, 4ROW, 1.27MM ROHS COMPLIANT: YES

CONN, ARRAY FEMALE, 200POS, 4ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF-50-01-L-04-2-RA-GP-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF-50-01-L-04-2-RA-GP-TR
CONN HD ARRAY RCPT 200P R/A SMD

CONN HD ARRAY RCPT 200P R/A SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293829-SEAF-50-01-L-04-2-RA-GP-TR SEAF-50-01-L-04-2-RA-GP-TR 308-SEAF-50-01-L-04-2-RA-GP-TR 66AJ7823 SEAF-50-01-L-04-2-RA-GP-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors SMD Electronic Connector Conn, Array Female, 200Pos, 4Row, 1.27Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products