Samtec Inc. SMD Electronic Connector SEAF-30-06.5-L-08-1-A-K-TR

Description
CONN HD ARRAY RCPT 240P SMD GOLD Product overview: SEAF-30-06.5-L-08-1- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.5-L-0 8-1-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY RCPT 240P SMD GOLD Product overview: SEAF-30-06.5-L-08-1- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.5-L-0 8-1-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAF-30-06.5-L-08-1-A-K-TR
SMD Electronic Connector 308-SEAF-30-06.5-L-08-1-A-K-TR
CONN HD ARRAY RCPT 240P SMD GOLD Product overview: SEAF-30-06.5-L-08-1- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.5-L-0 8-1-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 240P SMD GOLD Product overview: SEAF-30-06.5-L-08-1-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-30-06.5-L-08-1-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293657-SEAF-30-06.5-L-08-1-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293657-SEAF-30-06.5-L-08-1-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293657-SEAF-30-06.5-L-08-1-A-K-TR
Win Source Part Number: 1293657-SEAF-30-06.5 -L-08-1-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 240 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm Height Above Board: 0.258" (6.55mm) Standard Package: 200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-30 RoHS Status: RoHS non-compliant

Win Source Part Number: 1293657-SEAF-30-06.5-L-08-1-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 240
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm
Height Above Board: 0.258" (6.55mm)
Standard Package: 200
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-30
RoHS Status: RoHS non-compliant

Buy Now Datasheet
.050
Chicago, IL, United States
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
02AC8308
.050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec 02AC8308
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAF-30-06.5-L-08-1-A-K-TR 1293657-SEAF-30-06.5-L-08-1-A-K-TR 02AC8308
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details