Samtec Inc. SMD Electronic Connector SEAF-50-06.5-L-04-1-A-K-TR

Description
CONN HD ARRAY RCPT 200P SMD GOLD Product overview: SEAF-50-06.5-L-04-1- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-06.5-L-0 4-1-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HD ARRAY RCPT 200P SMD GOLD Product overview: SEAF-50-06.5-L-04-1- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-06.5-L-0 4-1-A-K-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-SEAF-50-06.5-L-04-1-A-K-TR
SMD Electronic Connector 308-SEAF-50-06.5-L-04-1-A-K-TR
CONN HD ARRAY RCPT 200P SMD GOLD Product overview: SEAF-50-06.5-L-04-1- A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-06.5-L-0 4-1-A-K-TR can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 200P SMD GOLD Product overview: SEAF-50-06.5-L-04-1-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF-50-06.5-L-04-1-A-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293702-SEAF-50-06.5-L-04-1-A-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293702-SEAF-50-06.5-L-04-1-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293702-SEAF-50-06.5-L-04-1-A-K-TR
Win Source Part Number: 1293702-SEAF-50-06.5 -L-04-1-A-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 200 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel (TR) Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm Height Above Board: 0.258" (6.55mm) Standard Package: 325 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEAF-50 RoHS Status: RoHS non-compliant

Win Source Part Number: 1293702-SEAF-50-06.5-L-04-1-A-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 200
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 8.5mm, 9.5mm, 10mm, 13mm, 13.5mm, 15.5mm, 17.5mm, 19.5mm
Height Above Board: 0.258" (6.55mm)
Standard Package: 325
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEAF-50
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Pin & Socket Connectors - SEAF-50-06.5-L-04-1-A-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SEAF-50-06.5-L-04-1-A-K-TR
Pin & Socket Connectors SEAF-50-06.5-L-04-1-A-K-TR
.050 SEARAY High-Speed High-Density Open

.050 SEARAY High-Speed High-Density Open

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-SEAF-50-06.5-L-04-1-A-K-TR 1293702-SEAF-50-06.5-L-04-1-A-K-TR SEAF-50-06.5-L-04-1-A-K-TR
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Pin & Socket Connectors
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3B3 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2203/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers