Samtec Inc. Board to Board & Mezzanine Connectors SEAF8-40-05.0-S-06-2-K

Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet
Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SEAF8-40-05.0-S-06-2-K
Board to Board & Mezzanine Connectors SEAF8-40-05.0-S-06-2-K
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Mezzanine Conn, Hd Rcpt, 240Pos, 6Row; Mezzanine Connector Type Samtec - 55Y0325 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hd Rcpt, 240Pos, 6Row; Mezzanine Connector Type Samtec
55Y0325
Mezzanine Conn, Hd Rcpt, 240Pos, 6Row; Mezzanine Connector Type Samtec 55Y0325
MEZZANINE CONN, HD RCPT, 240POS, 6ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:6Rows; No. of Contacts:240Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

MEZZANINE CONN, HD RCPT, 240POS, 6ROW; Mezzanine Connector Type:High Density Array, Female; Pitch Spacing:0.8mm; No. of Rows:6Rows; No. of Contacts:240Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAF8-40-05.0-S-06-2-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAF8-40-05.0-S-06-2-K
CONN HD ARRAY RCPT 240P SMD GOLD

CONN HD ARRAY RCPT 240P SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEAF8-40-05.0-S-06-2-K 55Y0325 SEAF8-40-05.0-S-06-2-K
Product Name Board to Board & Mezzanine Connectors Mezzanine Conn, Hd Rcpt, 240Pos, 6Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details