Samtec Inc. Board to Board & Mezzanine Connectors SEAF8-30-1-S-08-2-RA-GP

Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet
Description
1.00 mm Flex Stack, Flexible Micro Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SEAF8-30-1-S-08-2-RA-GP
Board to Board & Mezzanine Connectors SEAF8-30-1-S-08-2-RA-GP
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293923-SEAF8-30-1-S-08-2-RA-GP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293923-SEAF8-30-1-S-08-2-RA-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293923-SEAF8-30-1-S-08-2-RA-GP
Win Source Part Number: 1293923-SEAF8-30-1-S -08-2-RA-GP Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAF Number of Positions: 240 Pitch: 0.031" (0.80mm) Features: Board Guide, Mating Flange Connector Type: High Density Array, Female Number of Rows: 8 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Standard Package: 100 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-SEAF8-30-1-S-08- 2-RA-GPTR,612-SEAF8- 30-1-S-08-2-RA-GPCT, 612-SEAF8-30-1-S-08- 2-RA-GPDKR,SEAF8-30- 1-S-08-2-RA-GP Base Product Number: SEAF8-30

Win Source Part Number: 1293923-SEAF8-30-1-S-08-2-RA-GP
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAF
Number of Positions: 240
Pitch: 0.031" (0.80mm)
Features: Board Guide, Mating Flange
Connector Type: High Density Array, Female
Number of Rows: 8
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Standard Package: 100
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-SEAF8-30-1-S-08-2-RA-GPTR,612-SEAF8-30-1-S-08-2-RA-GPCT,612-SEAF8-30-1-S-08-2-RA-GPDKR,SEAF8-30-1-S-08-2-RA-GP
Base Product Number: SEAF8-30

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAF8-30-1-S-08-2-RA-GP
SMD Electronic Connector 308-SEAF8-30-1-S-08-2-RA-GP
CONN HD ARRAY RCPT 240P R/A SMD Product overview: SEAF8-30-1-S-08-2-RA -GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-30-1-S-08- 2-RA-GP can be used for catalog matching and distributor lookup.

CONN HD ARRAY RCPT 240P R/A SMD Product overview: SEAF8-30-1-S-08-2-RA-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAF8-30-1-S-08-2-RA-GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEAF8-30-1-S-08-2-RA-GP SEAF8-30-1-S-08-2-RA-GP 1293923-SEAF8-30-1-S-08-2-RA-GP 308-SEAF8-30-1-S-08-2-RA-GP
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products