Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-50-02.0-S-10-2-A

Description
Win Source Part Number: 1293441-SEAM-50-02.0 -S-10-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 500 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm Height Above Board: 0.181" (4.60mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8029 Base Product Number: SEAM-50 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1293441-SEAM-50-02.0 -S-10-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 500 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm Height Above Board: 0.181" (4.60mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8029 Base Product Number: SEAM-50 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1293441-SEAM-50-02.0-S-10-2-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1293441-SEAM-50-02.0-S-10-2-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1293441-SEAM-50-02.0-S-10-2-A
Win Source Part Number: 1293441-SEAM-50-02.0 -S-10-2-A Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY™ SEAM Number of Positions: 500 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Male Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm Height Above Board: 0.181" (4.60mm) Standard Package: 1 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM8029 Base Product Number: SEAM-50 Product Status: Obsolete

Win Source Part Number: 1293441-SEAM-50-02.0-S-10-2-A
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY™ SEAM
Number of Positions: 500
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Male
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Mated Stacking Heights: 7mm, 8mm, 8.5mm, 9.5mm, 10mm
Height Above Board: 0.181" (4.60mm)
Standard Package: 1
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8029
Base Product Number: SEAM-50
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-SEAM-50-02.0-S-10-2-A
SMD Electronic Connector 308-SEAM-50-02.0-S-10-2-A
CONN HD ARRAY PLUG 500P SMD GOLD Product overview: SEAM-50-02.0-S-10-2- A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-50-02.0-S-1 0-2-A can be used for catalog matching and distributor lookup.

CONN HD ARRAY PLUG 500P SMD GOLD Product overview: SEAM-50-02.0-S-10-2-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-SEAM-50-02.0-S-10-2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
SEAM-50-02.0-S-10-2-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SEAM-50-02.0-S-10-2-A
CONN HD ARRAY PLUG 500P SMD GOLD

CONN HD ARRAY PLUG 500P SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293441-SEAM-50-02.0-S-10-2-A 308-SEAM-50-02.0-S-10-2-A SEAM-50-02.0-S-10-2-A
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Male Pins - A28510-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers