Tradeport Electronics Group Datasheets for Oscilloscopes
Oscilloscopes translate an electronic signal into a pattern or waveform on a screen. As it is traced across the screen, the waveform creates a signature of the signal's characteristics.
Oscilloscopes: Learn more
| Product Name | Notes |
|---|---|
| Waveform Monitor | |
| Handheld digital scopemeter. | |
| The CV-1250 is a NTSC vectorscope which can display the amplitude and phase of the chrominance component of the video (composite video) signal in the form of vectors. An 150... | |
| 100 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash... | |
| 100 MHz Bandwidth. 4 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash... | |
| 100 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & | |
| 100 MHz, Dual Channel, Delayed Sweep 10 Sets Memory for Front Panel Setting Save & Recall Time Base Auto-range Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions... | |
| 100 MHz, Dual Channel, Delayed Sweep Built-in 6 Digit Universal Counter 10 Sets Memory for Front Panel Setting Save & Recall Time Base Auto-range Cursor Readout with 7 Measurements Panel... | |
| 100 MHz, Dual Channel, Delayed Sweep Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD... | |
| 100 MS/s (1CH) High-speed sampling Large capacity 16K words memory TV line counter Parameter Auto Measurement Function Automatic setup function Pre-trigger Overwrite function Single roll ±2% accuracy 100-Step Programming GP-IB... | |
| 100MHz Bandwidth With COLOR Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time... | |
| 100MHz Bandwidth With MONO Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time... | |
| 100MHz Bandwidths 1 GSa/s Real-Time Sample Rates Maximum, 25GSa/s Equivalent-Time 2Mega Point Record Length 2mV~10V Vertical Scale 1ns~50s Horizontal Range Up to 27 Automatic Measurements Versatile Math Functions + ,... | |
| 150MHz Bandwidth with Color (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate... | |
| 150MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate... | |
| 150MHz Bandwidths 1 GSa/s Real-Time Sample Rates Maximum, 25GSa/s Equivalent-Time 2Mega Point Record Length 2mV~10V Vertical Scale 1ns~50s Horizontal Range Up to 27 Automatic Measurements Versatile Math Functions + ,... | |
| 1mV/div high vertical sensitivity for small signal measurement Internal 5 digits counter for easy frequency measurement LCD readout display for Vertical/Horizontal/ Frequency measurement. Auto Time-Base function Buzzer alarm for settings... | |
| 20 MHz, Dual Channel High sensitivity 1mV/DIV TV Synchronization Z axis input ALT Triggering Function CH1 output | |
| 20 MHz, Dual Channel High sensitivity 1mV/DIV TV Synchronization Z axis input ALT Triggering Function Hold Off Function CH1 output | |
| 200 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash... | |
| 200 MHz Bandwidth. 4 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash... | |
| 200 MHz, Dual Channel, Delayed Sweep Built-in 6 Digit Universal Counter Auto Set TV-Line Selection (NTSC, PAL, SECAM) 10 Sets Memory for SAVE & RECALL of Front Panel Setting Cursor... | |
| 20MHz Bandwidth 100MS/s Real-Time Sampling Rate True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter). Trigger Mode: Free Run,... | |
| 25 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & | |
| 250MHz Bandwidth with Color (320*240)5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate results... | |
| 250MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate... | |
| 3-Channel 8-Trace Waveform Display High-Sensitivity Design with Vertical Axis of 1 mV/div Automaticv Sync (FIX) Function Easy Operation Panel Layout Delayed Sweep with Waveform Partial Magnification Capability V Mode Sync... | |
| 35 MHz, Dual Channel High sensitivity 1mV/DIV TV Synchronization Z axis input ALT Triggering Function Hold Off Function CH1 output | |
| 40 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & | |
| 50 MHz, Dual Channel Delayed Sweep Built-in Delay Line TV Synchronization Z axis input ALT Triggering Function Hold off Function Trigger level lock function CH1 output 50MHz, Dual Channel -... | |
| 60 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash... | |
| 60 MHz Bandwidth. 4 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash... | |
| 60 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & | |
| 60MHz Bandwidth With COLOR Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time... | |
| 60MHz Bandwidth With MONO Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time... | |
| 60MHz Bandwidths 1 GSa/s Real-Time Sample Rates Maximum, 25GSa/s Equivalent-Time 2Mega Point Record Length 2mV~10V Vertical Scale 1ns~50s Horizontal Range Up to 27 Automatic Measurements Versatile Math Functions + ,... | |
| Built-in 1MHz Function Generator 20 MHz, Dual Channel High sensitivity 1mV/DIV TV Synchronization Z axis input ALT Triggering Function CH1 output Economic Choice for High Quality Built-In 1MHz Function Generator... | |
| Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000-count true-rms digital multimeters A dual-input TrendPlot™ recorder Connect-and-View™ trigger simplicity for hands-off operation Shielded test leads for oscilloscope, resistance and... | |
| GRS-6032A: DC~30MHz, 100MSa/s, 2kW/CH x 2 2 Channels, 4 Traces Equivalent Time Sampling of 500MSa/s max. Waveform SAVE / RECALL (M0~M9) Pre-trigger Function 0 ~ 10 div. ROLL Mode to... | |
| GRS-6052A: DC~50MHz, 100MSa/s, 2kW/CH x 2 2 Channels, 4 Traces Equivalent Time Sampling of 500MSa/s max. Waveform SAVE / RECALL (M0~M9) Pre-trigger Function 0 ~ 10 div. ROLL Mode to... | |
| High 10 mV/div vertical axis sensitivity, wide DC to 5 MHz frequency response. DC amplifiers are used with both the vertical and horizontal axes for wider applications including the capability... | |
| High frequency and high sampling speed 200MHz analog bandwidth??À??î 5GS/s equivalent sampling and 100MHz real-time sampling. USB Interface. PCS-3200 uses USB that supports 12Mbps transfer rate??À??îand is not necessary an... | |
| High reliability with Kenwood Original Hibrid ICs High-intensity CRT (12 kV) (with scale illumination) Dynamic range with a headroom for accurate waveform display without distortion. High sensitivity of 1 mV/div... | |
| High reliability with Kenwood Original Hibrid ICs High-intensity CRT (12 kV) (with scale illumination) Dynamic range with a headroom for accurate waveform display without distortion High sensitivity of 1 mV/div... | |
| Parameter Auto Measurement Function Auto Setup Function Cursor Measurement Function Peak to Peak Voltage Measurement Variable Lock 3-Channel 8-Trace Waveform Display High-Sensitivity Design with Vertical Axis of 1 mV/div Automaticv... | |
| Single roll Pre-triggering Overwrite External clock input Memory Peak detector 2-channel simultaneous sampling Optional interfaces With the storage menu and triggering function concentrated to assure safe use by anyone engaged... | |
| Unique 2+16 channel MSO model. 100 MHz. Patented high-definition display with superior horizontal resolution. 4 MB of MegaZoom deep memory mapped to 32 levels of intensity, 25 million vectors/sec. Powerful,... | |
| Up/down and left/right waveform display. In the 2-channel mode, waveforms can be displayed and observed in a left/right display as well as in the conventional up/down display. Simultaneous dual-trace and... |