Tradeport Electronics Group Fluke ScopeMeter 100MHz B/W 196B/003

Description
Handheld digital scopemeter.
Description
Handheld digital scopemeter.

Suppliers

Company
Product
Description
Supplier Links
Fluke ScopeMeter 100MHz B/W - 196B/003 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke ScopeMeter 100MHz B/W
196B/003
Fluke ScopeMeter 100MHz B/W 196B/003
Handheld digital scopemeter.

Handheld digital scopemeter.

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number 196B/003
Product Name Fluke ScopeMeter 100MHz B/W
Unlock Full Specs
to access all available technical data

Similar Products

UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS1204X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers