Tradeport Electronics Group Instek 250MHz, 2-Channel, Mono LCD Display DSO GDS-840S

Description
250MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate results Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay GO-No Go, Learn Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface
Description
250MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate results Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay GO-No Go, Learn Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface

Suppliers

Company
Product
Description
Supplier Links
Instek 250MHz, 2-Channel, Mono LCD Display DSO - GDS-840S - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 250MHz, 2-Channel, Mono LCD Display DSO
GDS-840S
Instek 250MHz, 2-Channel, Mono LCD Display DSO GDS-840S
250MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate results Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay GO-No Go, Learn Mode and Auto Setup Sequence FFT Function Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface
  • 250MHz Bandwidth with Monochrome (320*240) 5.7" LCD Display
  • 125k Memory and 12 Division Horizontal Display
  • 25GS/s Sampling Rate for Repetitive Waveforms
  • 15 Auto Measurement Functions to get quick and accurate results
  • Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay
  • GO-No Go, Learn Mode and Auto Setup Sequence
  • FFT Function
  • Standard Interface: USB, RS232, Printer Port, Option: GPIB Interface

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-840S
Product Name Instek 250MHz, 2-Channel, Mono LCD Display DSO
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001F - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UTD2102CL+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CL+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Low Profile Digital Storage Oscilloscope - SDS6208L - Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 8 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details