Tradeport Electronics Group Instek 20MHz Oscilloscope w/ Built-In 1MHz Func. Generator GOS-620FG

Description
Built-in 1MHz Function Generator 20 MHz, Dual Channel High sensitivity 1mV/DIV TV Synchronization Z axis input ALT Triggering Function CH1 output Economic Choice for High Quality Built-In 1MHz Function Generator - 20MHz, Dual Channel - High Sensitivity 1mV/div - TV Synchronization - Z Axis Input - ALT Triggering Function - CH1 Output - Economic Choice for High Quality - 310(W) x 150(H) x 455(D)mm; Approx. 8.5kg
Description
Built-in 1MHz Function Generator 20 MHz, Dual Channel High sensitivity 1mV/DIV TV Synchronization Z axis input ALT Triggering Function CH1 output Economic Choice for High Quality Built-In 1MHz Function Generator - 20MHz, Dual Channel - High Sensitivity 1mV/div - TV Synchronization - Z Axis Input - ALT Triggering Function - CH1 Output - Economic Choice for High Quality - 310(W) x 150(H) x 455(D)mm; Approx. 8.5kg

Suppliers

Company
Product
Description
Supplier Links
Instek 20MHz Oscilloscope w/ Built-In 1MHz Func. Generator - GOS-620FG - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 20MHz Oscilloscope w/ Built-In 1MHz Func. Generator
GOS-620FG
Instek 20MHz Oscilloscope w/ Built-In 1MHz Func. Generator GOS-620FG
Built-in 1MHz Function Generator 20 MHz, Dual Channel High sensitivity 1mV/DIV TV Synchronization Z axis input ALT Triggering Function CH1 output Economic Choice for High Quality Built-In 1MHz Function Generator - 20MHz, Dual Channel - High Sensitivity 1mV/div - TV Synchronization - Z Axis Input - ALT Triggering Function - CH1 Output - Economic Choice for High Quality - 310(W) x 150(H) x 455(D)mm; Approx. 8.5kg
  • Built-in 1MHz Function Generator
  • 20 MHz, Dual Channel
  • High sensitivity 1mV/DIV
  • TV Synchronization
  • Z axis input
  • ALT Triggering Function
  • CH1 output
  • Economic Choice for High Quality

Built-In 1MHz Function Generator - 20MHz, Dual Channel - High Sensitivity 1mV/div - TV Synchronization - Z Axis Input - ALT Triggering Function - CH1 Output - Economic Choice for High Quality - 310(W) x 150(H) x 455(D)mm; Approx. 8.5kg

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GOS-620FG
Product Name Instek 20MHz Oscilloscope w/ Built-In 1MHz Func. Generator
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001B - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS1204X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers