Tradeport Electronics Group Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| Loop Calibrator with Nist Cal with Data | |
| Milliamp Calibrator | |
| Multifunction Process Calibrator | |
| 24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings -... | |
| 29 pressure modules - 8 intrinsically safe pressure modules - Ranges from 1000 in H20 (0.2491 kPa) to 10,000 psi (68,948 MPa) - Gage, differential, dual (compound), absolute and vacuum... | |
| 700PEx pressure modules enable the 725Ex to measure and source pressure and extend the pressure measurement of the 718Ex | |
| Certified by CSA: I.S. Class I, Div 1, Groups A-D T4, Ta=-10 Degrees Celsius to 55 Degrees Celsius (718Ex) and Ta=0 Degrees Celsius to 50 Degrees Celsius (700PEx) | |
| Certified by CSA: I.S. Class I, Div. 1, Groups B-D 171 Degrees Celsius, Ta=-10 Degrees Celsius to 55 Degrees Celsius | |
| Certified by Factory Mutual: N.I. Class I, Div 2, Groups A-D T4, Ta=-10 Degrees Celsius to 50 Degrees Celsius | |
| Measure temperature from TC probes - Simulate TC output - Operable with nine types of thermocouples - Calibrate linear TC transmitter with mV source function - Selectable Degrees Fahrenheit or... | |
| Source voltage to 100mV or 10V - Measure loop current (0 to 20mA, 4 to 20mA) signals with 0.01% accuracy and 1microA resolution - Measure voltage output process signals from... | |
| A complete and programmable high bandwidth RGB video generator with color analysis, unique "Process Generator"™, and a complete set of video test patterns to help you identify monitor defects Complete... | |
| A complete, easy-to-use, high resolution computer monitor analyzer Special sync-locked signal substitutor for pinpointing monitor circuit problems Innovative performance pattern generator Patented "ringer" and HV multiplier tester that finds defective:... | |
| A fully programmable high bandwidth RGB video generator. NTSC, PAL, Analog, TTL and ECL video outputs (ECL requires optional adapter). Superior output protection. DDC2B and DDC1 (VESA) compatible for testing... | |
| A fully programmable high bandwidth RGB video generator NTSC, PAL, Analog, TTL and ECL video outputs (ECL requires optional adapter). Superior output protection. DDC2B and DDC1 (VESA) compatible for testing... | |
| Align color tracking on any video display to give you the confidence that the display is aligned to perform its best and to industry specifications Continuously updated readings let you... | |
| Built-in pressure / vacuum hand pump, with vernier and bleed valve. New switch test function captures set, reset and dead band. Pressure measurement to 0.05% of full span, using an... | |
| Calibrate P/I transmitters with simultaneous pressure and current measurement. Measure pressure and vacuum to 0.05 % of full scale with internal 30 psig sensor (717 30G) or internal 100 psig... | |
| Easy to read dual display lets you view input and output simultaneously. Measure RTDs, thermocouples, ohms, and volts to test sensors and transmitters. Source/simulate thermocouples, RTDs, volts, and ohms to... | |
| Measure temperature from RTD output. Simulate RTD output. Operates with seven types of RTDs. Measure additional RTDs using Ohms measurement function. Simulate additional RTDs using Ohms source function. ºF or... | |
| Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments. Source/simulate volts, mA, thermocouples , RTDs, frequency, ohms, and pressure to calibrate transmitters. Power transmitters... | |
| Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments. Source/simulate volts, mA, thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters. Power transmitters during... |