Tradeport Electronics Group Instek 40Mhz, 2-Channel Digial Storage Oscilloscope GDS-1042

Description
40 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter
Description
40 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter

Suppliers

Company
Product
Description
Supplier Links
Instek 40Mhz, 2-Channel Digial Storage Oscilloscope - GDS-1042 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 40Mhz, 2-Channel Digial Storage Oscilloscope
GDS-1042
Instek 40Mhz, 2-Channel Digial Storage Oscilloscope GDS-1042
40 MHz Bandwidth 2 Input Channels 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling 4k Memory Length per Channel Peak Detect as Fast as 10ns Save/Recall of 15 Front Panel Settings & Waveforms 5.6" TFT Color Display 19 Auto Measurements Timebase Range: 1nS ~ 10nS/div USB Port for PC Connection Math Operators - Add, Subtract, FFT 6-Digit Real-Time Frequency Counter
  • 40 MHz Bandwidth
  • 2 Input Channels
  • 250MSa/s Real-Time and 25GSa/s Equivalent-Time Sampling
  • 4k Memory Length per Channel
  • Peak Detect as Fast as 10ns
  • Save/Recall of 15 Front Panel Settings & Waveforms
  • 5.6" TFT Color Display
  • 19 Auto Measurements
  • Timebase Range: 1nS ~ 10nS/div
  • USB Port for PC Connection
  • Math Operators - Add, Subtract, FFT
  • 6-Digit Real-Time Frequency Counter

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-1042
Product Name Instek 40Mhz, 2-Channel Digial Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
HD Digital Storage Oscilloscope - SDS3054XHD - Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7104L - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details