Tradeport Electronics Group Instek 100MHz, 2-channel Analog Oscilloscope GOS-6112

Description
100 MHz, Dual Channel, Delayed Sweep Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability
Description
100 MHz, Dual Channel, Delayed Sweep Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability

Suppliers

Company
Product
Description
Supplier Links
Instek 100MHz, 2-channel Analog Oscilloscope - GOS-6112 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 100MHz, 2-channel Analog Oscilloscope
GOS-6112
Instek 100MHz, 2-channel Analog Oscilloscope GOS-6112
100 MHz, Dual Channel, Delayed Sweep Cursor Readout with 7 Measurements Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators TV Synchronization Trigger Signal Output Z-Axis Modulation Input SMD Technology, High Stability and Reliability
  • 100 MHz, Dual Channel, Delayed Sweep
  • Cursor Readout with 7 Measurements
  • Panel Setup Lock of Digital-Control Functions
  • Buzzer Alarm
  • LED Indicators
  • TV Synchronization
  • Trigger Signal Output
  • Z-Axis Modulation Input
  • SMD Technology, High Stability and Reliability

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GOS-6112
Product Name Instek 100MHz, 2-channel Analog Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
UTD2102CL+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CL+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Super Phosphor Oscilloscopes - SDS5034X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; VGA
View Details