Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLOSCOPES
TRADEPORT ELECTRONICS GROUP
192/633S -- FLUKE SCOPEMETER 60MHZ B/W WITH SCC KIT
Tradeport Electronics Group
Fluke ScopeMeter 60MHz B/W with SCC Kit
192/633S
Description
Handheld digital scopemeter.
Tradeport Electronics Group
Done
Description
Handheld digital scopemeter.
Suppliers
Company
Product
Description
Supplier Links
Tradeport Electronics Group
Concord, Ontario, Canada
Fluke ScopeMeter 60MHz B/W with SCC Kit
192/633S
Fluke ScopeMeter 60MHz B/W with SCC Kit
192/633S
Handheld digital scopemeter.
Handheld digital scopemeter.
Technical Specifications
Tradeport Electronics Group
Product Category
Oscilloscopes
Product Number
192/633S
Product Name
Fluke ScopeMeter 60MHz B/W with SCC Kit
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Measuring Equipment / Oscilloscope
oscillograph-mho3-3504-28041
Specs
Bandwidth
350 MHz
Number of Input Channels
4 (# channels)
View Details
Maury Microwave
Active Tuners
MT2000E5-100
Specs
Bandwidth
1000 MHz
View Details
Uni-Trend US
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope
UTD2102CEX+
Specs
Bandwidth
100 MHz
Number of Input Channels
2 (# channels)
Host Interface
USB; USB, Trigger, LAN
View Details
Siglent Technologies NA, Inc.
Digital Storage Oscilloscopes
SDS6204A
Specs
Bandwidth
2000 MHz
Number of Input Channels
4 (# channels)
Host Interface
USB; Ethernet; HDMI
View Details