Tradeport Electronics Group Instek 60MHz, 2-Channel, Mono LCD Display DSO GDS-806S

Description
60MHz Bandwidth With MONO Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0
Description
60MHz Bandwidth With MONO Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0

Suppliers

Company
Product
Description
Supplier Links
Instek 60MHz, 2-Channel, Mono LCD Display DSO - GDS-806S - Tradeport Electronics Group
Concord, Ontario, Canada
Instek 60MHz, 2-Channel, Mono LCD Display DSO
GDS-806S
Instek 60MHz, 2-Channel, Mono LCD Display DSO GDS-806S
60MHz Bandwidth With MONO Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay Go/NoGo , Auto Setup Sequence and TTF Function Built-In Help Menu, Multi-Language and FREE PC Software Standard Interface: RS-232C Optional Interface: GPIB, Printer Port and USB 2.0
  • 60MHz Bandwidth With MONO Display
  • 125k Memory and 12 Division Horizontal Display
  • 25GS/s Sampling Rate for Repetitive Waveforms
  • Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay
  • Go/NoGo , Auto Setup Sequence and TTF Function
  • Built-In Help Menu, Multi-Language and FREE PC Software
  • Standard Interface: RS-232C
  • Optional Interface: GPIB, Printer Port and USB 2.0

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-806S
Product Name Instek 60MHz, 2-Channel, Mono LCD Display DSO
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2369000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Handheld Oscilloscope - SHS1202X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details